Schneider Electric Push Button Switches XB6ECA21P

Description
Schneider Electric XB6ECA21P
Request a Quote Datasheet
Description
Schneider Electric XB6ECA21P
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Push Button Switches - 6101430 - RS Components, Ltd.
Corby, Northants, United Kingdom
Push Button Switches
6101430
Push Button Switches 6101430
Schneider Electric XB6ECA21P

Schneider Electric XB6ECA21P

Supplier's Site
Pushbutton Switches - 4008-XB6ECA21P-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
4008-XB6ECA21P-ND
Pushbutton Switches 4008-XB6ECA21P-ND
MONOLITHIC PUSH BUTTON, HARMONY

MONOLITHIC PUSH BUTTON, HARMONY

Buy Now Datasheet
Pb Switch, 16Mm, Spdt, 120Vac, 1.5A; Product Range Schneider Electric - 77Y6182 - Newark, An Avnet Company
Chicago, IL, United States
Pb Switch, 16Mm, Spdt, 120Vac, 1.5A; Product Range Schneider Electric
77Y6182
Pb Switch, 16Mm, Spdt, 120Vac, 1.5A; Product Range Schneider Electric 77Y6182
PB SWITCH, 16MM, SPDT, 120VAC, 1.5A; Product Range:Harmony XB6 Series; Panel Cutout Diameter:16mm; Contact Configuration:SPDT; Switch Operation:Momentary; Pushbutton Actuator Style:Square; Actuator / Cap Colour:Black; IP Rating:IP65 RoHS Compliant: Yes

PB SWITCH, 16MM, SPDT, 120VAC, 1.5A; Product Range:Harmony XB6 Series; Panel Cutout Diameter:16mm; Contact Configuration:SPDT; Switch Operation:Momentary; Pushbutton Actuator Style:Square; Actuator / Cap Colour:Black; IP Rating:IP65 RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Switches - Pushbutton Switches
XB6ECA21P
Switches - Pushbutton Switches XB6ECA21P
MONOLITHIC PUSH BUTTON, HARMONY

MONOLITHIC PUSH BUTTON, HARMONY

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number 6101430 4008-XB6ECA21P-ND 77Y6182 XB6ECA21P
Product Name Push Button Switches Pushbutton Switches Pb Switch, 16Mm, Spdt, 120Vac, 1.5A; Product Range Schneider Electric Switches - Pushbutton Switches
Switch Function Momentary Contact Alternate Contact (Push-Push) Momentary Contact; Momentary
Configuration Normally Open (NO); Normally Closed (NC)
Switching Mechanism Single Pole, Double Throw (SPDT); Spdt-no/nc Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT); SPDT Single Pole, Double Throw (SPDT); SPDT
Terminal Type Solder Terminals; Quick connect, solder tag Quick Connect/Blade
Features DustProof; RoHS; Weather resistant or waterproof DustProof RoHS
Unlock Full Specs
to access all available technical data

Similar Products

A16□-P Pushbutton Switch (Detachable) (Lighted/Non-Lighted) (Cylindrical 16-dia.) - A16L-ARM-24D-1P - Aratas America LLC
Specs
Switch Function Momentary Contact
Switching Mechanism Single Pole, Double Throw (SPDT); SPDT
Terminal Type PCB
View Details
Flameproof and Hazardous Location Break Glass and Push Button Call Points - CP-PB-N-R-2-FNN-00-4 - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Maintained Contact
Switching Mechanism Double Pole, Double Throw (DPDT)
Switch Dimensions Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details
Push Button Switches - 1113894 - RS Components, Ltd.
Specs
Actuator Specifications Flat
Switch Function Momentary Contact
Switching Mechanism Single Pole, Double Throw (SPDT); Single pole double throw (spdt)
View Details
Pushbutton - 1146890 - Radwell International
Allen-Bradley / Rockwell Automation
View Details