Schneider Electric Pushbutton Switches XB6EAW8B1P

Description
Pushbutton Switches IPB Spring Ret Round or 24V 1 NO/NC
Datasheet
Description
Pushbutton Switches IPB Spring Ret Round or 24V 1 NO/NC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Pushbutton Switches
XB6EAW8B1P
Pushbutton Switches XB6EAW8B1P
Pushbutton Switches IPB Spring Ret Round or 24V 1 NO/NC

Pushbutton Switches IPB Spring Ret Round or 24V 1 NO/NC

Buy Now Datasheet
Pb Switch, Illum, Spdt, 1.5A, Orange; Product Range Schneider Electric - 77Y6177 - Newark, An Avnet Company
Chicago, IL, United States
Pb Switch, Illum, Spdt, 1.5A, Orange; Product Range Schneider Electric
77Y6177
Pb Switch, Illum, Spdt, 1.5A, Orange; Product Range Schneider Electric 77Y6177
PB SWITCH, ILLUM, SPDT, 1.5A, ORANGE; Product Range:Harmony XB6 Series; Panel Cutout Diameter:16mm; Contact Configuration:SPDT; Switch Operation:Momentary; Pushbutton Actuator Style:Round; Actuator / Cap Colour:Orange; IP Rating:IP65RoHS Compliant: Yes

PB SWITCH, ILLUM, SPDT, 1.5A, ORANGE; Product Range:Harmony XB6 Series; Panel Cutout Diameter:16mm; Contact Configuration:SPDT; Switch Operation:Momentary; Pushbutton Actuator Style:Round; Actuator / Cap Colour:Orange; IP Rating:IP65RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Pushbutton Switches Pushbutton Switches
Product Number XB6EAW8B1P 77Y6177
Product Name Pushbutton Switches Pb Switch, Illum, Spdt, 1.5A, Orange; Product Range Schneider Electric
Terminal Type Solder Terminal
Features Illuminated Switch
Max Current Rating 1.5 amps
Unlock Full Specs
to access all available technical data

Similar Products

Push Button Switches - 1739910 - RS Components, Ltd.
Specs
Switch Function Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST); Single pole single throw (spst)
Features RoHS
View Details
3 suppliers
Air Transmitter - M - Tecmark Corporation
Tecmark Corporation
Specs
Actuator Specifications Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function Momentary Contact
Base Material Metallic
View Details
Flameproof and Hazardous Location Break Glass and Push Button Call Points - CP-PB-N-R-2-NNN-00-4 - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Maintained Contact
Switching Mechanism Double Pole, Double Throw (DPDT)
Switch Dimensions Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details