Schneider Electric Pilot Light, 16Mm, Yellow, 24V; Led Color Schneider Electric XB6EAV5BP

Description
PILOT LIGHT, 16MM, YELLOW, 24V; LED Color:Yellow; Operating Voltage:24V; Mounting Hole Dia:16mm; Forward Current If:-; Luminous Intensity:-; IP / NEMA Rating:IP65; Product Range:- RoHS Compliant: Yes
Description
PILOT LIGHT, 16MM, YELLOW, 24V; LED Color:Yellow; Operating Voltage:24V; Mounting Hole Dia:16mm; Forward Current If:-; Luminous Intensity:-; IP / NEMA Rating:IP65; Product Range:- RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Pilot Light, 16mm, Yellow, 24V from Schneider Electric is a monolithic pilot light designed for various signaling applications. It operates at a rated supply voltage of 24 V DC and features an integral LED light source with a steady signaling type. The device has a mounting diameter of 16 mm and is suitable for installation in any position. This pilot light has an IP65 rating, indicating it is dust-tight and protected against water jets, making it suitable for use in harsh environments. It has a service life of approximately 30,000 hours and operates within an ambient temperature range of -10°C to 55°C. The product is compliant with several standards, including IEC 60947-1 and UL 508, and is marked with CE certification. Connections are made via insulated faston terminals, and the device is designed to withstand vibrations and shocks, with a vibration resistance of 1 mm at 10-55 Hz and shock resistance of 10 g for 11 ms. The product is packaged in quantities of five and has a net weight of 0.01 lb (0.006 kg). It is also classified as a Green Premium product, indicating a commitment to sustainability.

Datasheet Summary
Powered by GS/AI

The Pilot Light, 16mm, Yellow, 24V from Schneider Electric is a monolithic pilot light designed for various signaling applications. It operates at a rated supply voltage of 24 V DC and features an integral LED light source with a steady signaling type. The device has a mounting diameter of 16 mm and is suitable for installation in any position. This pilot light has an IP65 rating, indicating it is dust-tight and protected against water jets, making it suitable for use in harsh environments. It has a service life of approximately 30,000 hours and operates within an ambient temperature range of -10°C to 55°C. The product is compliant with several standards, including IEC 60947-1 and UL 508, and is marked with CE certification. Connections are made via insulated faston terminals, and the device is designed to withstand vibrations and shocks, with a vibration resistance of 1 mm at 10-55 Hz and shock resistance of 10 g for 11 ms. The product is packaged in quantities of five and has a net weight of 0.01 lb (0.006 kg). It is also classified as a Green Premium product, indicating a commitment to sustainability.

Suppliers

Company
Product
Description
Supplier Links
Pilot Light, 16Mm, Yellow, 24V; Led Color Schneider Electric - 77Y6153 - Newark, An Avnet Company
Chicago, IL, United States
Pilot Light, 16Mm, Yellow, 24V; Led Color Schneider Electric
77Y6153
Pilot Light, 16Mm, Yellow, 24V; Led Color Schneider Electric 77Y6153
PILOT LIGHT, 16MM, YELLOW, 24V; LED Color:Yellow; Operating Voltage:24V; Mounting Hole Dia:16mm; Forward Current If:-; Luminous Intensity:-; IP / NEMA Rating:IP65; Product Range:- RoHS Compliant: Yes

PILOT LIGHT, 16MM, YELLOW, 24V; LED Color:Yellow; Operating Voltage:24V; Mounting Hole Dia:16mm; Forward Current If:-; Luminous Intensity:-; IP / NEMA Rating:IP65; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 77Y6153
Product Name Pilot Light, 16Mm, Yellow, 24V; Led Color Schneider Electric
LED Type Yellow; Yellow
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1880393 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 20 x 20 x 4.2mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
SWIR Emitters - MTE5014-015-IR - Marktech Optoelectronics
Marktech Optoelectronics
Specs
LED Type Infrared
Peak Wavelength 1450 nm (14500 Å)
Viewing Angle 6 degrees
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
Viewing Angle 100 degrees
View Details