Schneider Electric Pilot Light, 16Mm, White, 24V; Led Color Schneider Electric XB6EAV1BP

Description
PILOT LIGHT, 16MM, WHITE, 24V; LED Color:White; Operating Voltage:24V; Mounting Hole Dia:16mm; Forward Current If:-; Luminous Intensity:-; IP / NEMA Rating:IP65; Product Range:- RoHS Compliant: Yes
Datasheet
Description
PILOT LIGHT, 16MM, WHITE, 24V; LED Color:White; Operating Voltage:24V; Mounting Hole Dia:16mm; Forward Current If:-; Luminous Intensity:-; IP / NEMA Rating:IP65; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pilot Light, 16Mm, White, 24V; Led Color Schneider Electric - 77Y6147 - Newark, An Avnet Company
Chicago, IL, United States
Pilot Light, 16Mm, White, 24V; Led Color Schneider Electric
77Y6147
Pilot Light, 16Mm, White, 24V; Led Color Schneider Electric 77Y6147
PILOT LIGHT, 16MM, WHITE, 24V; LED Color:White; Operating Voltage:24V; Mounting Hole Dia:16mm; Forward Current If:-; Luminous Intensity:-; IP / NEMA Rating:IP65; Product Range:- RoHS Compliant: Yes

PILOT LIGHT, 16MM, WHITE, 24V; LED Color:White; Operating Voltage:24V; Mounting Hole Dia:16mm; Forward Current If:-; Luminous Intensity:-; IP / NEMA Rating:IP65; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 77Y6147
Product Name Pilot Light, 16Mm, White, 24V; Led Color Schneider Electric
LED Type White; White
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1880400 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 20 x 20 x 4.2mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
High Brightness LED - CP41B-RDS - Marktech Optoelectronics
Marktech Optoelectronics
Specs
LED Package: Round
LED Type Red
Peak Wavelength 630 nm (6300 Å)
View Details