Schneider Electric Pb Switch, Illum, Dpdt, 1A, Orange; Product Range Schneider Electric XB6EAF8J2P

Description
PB SWITCH, ILLUM, DPDT, 1A, ORANGE; Product Range:Harmony XB6 Series; Panel Cutout Diameter:16mm; Contact Configuration:DPDT; Switch Operation:Off-On; Pushbutton Actuator Style:Round; Actuator / Cap Colour:Orange; IP Rating:IP65 RoHS Compliant: Yes
Datasheet
Description
PB SWITCH, ILLUM, DPDT, 1A, ORANGE; Product Range:Harmony XB6 Series; Panel Cutout Diameter:16mm; Contact Configuration:DPDT; Switch Operation:Off-On; Pushbutton Actuator Style:Round; Actuator / Cap Colour:Orange; IP Rating:IP65 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pb Switch, Illum, Dpdt, 1A, Orange; Product Range Schneider Electric - 77Y6143 - Newark, An Avnet Company
Chicago, IL, United States
Pb Switch, Illum, Dpdt, 1A, Orange; Product Range Schneider Electric
77Y6143
Pb Switch, Illum, Dpdt, 1A, Orange; Product Range Schneider Electric 77Y6143
PB SWITCH, ILLUM, DPDT, 1A, ORANGE; Product Range:Harmony XB6 Series; Panel Cutout Diameter:16mm; Contact Configuration:DPDT; Switch Operation:Off-On; Pushbutton Actuator Style:Round; Actuator / Cap Colour:Orange; IP Rating:IP65 RoHS Compliant: Yes

PB SWITCH, ILLUM, DPDT, 1A, ORANGE; Product Range:Harmony XB6 Series; Panel Cutout Diameter:16mm; Contact Configuration:DPDT; Switch Operation:Off-On; Pushbutton Actuator Style:Round; Actuator / Cap Colour:Orange; IP Rating:IP65 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pushbutton Switches
Product Number 77Y6143
Product Name Pb Switch, Illum, Dpdt, 1A, Orange; Product Range Schneider Electric
Switch Function Off-On
Unlock Full Specs
to access all available technical data

Similar Products

22mm Illuminated Flush Mounted Momentary Push Buttons - 2ALF6LB-230D - Altech Corp.
Specs
Actuator Specifications Flush Pushbutton
Switch Function Momentary Contact
Features Has CE Certification; Has CSA Certification; Illuminated Switch
View Details
2 suppliers
Hardware - AT3081J - Powell Electronics, Inc.
Specs
Features Illuminated Switch
View Details
ComEx Global Ex i illuminated push button module - comex global ex i illuminated push button module - BARTEC
Specs
Features Illuminated Switch; Pilot Light
Base Material Thermoplastic / Plastic
Operating Temp -55 to 85 F (-48.33 to 29.44 C)
View Details
Pushbutton - 359388 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Switch Function Momentary Contact
View Details