Schneider Electric Pushbutton Switches XB6EAF6B1P

Description
Pushbutton Switches IPB Latching Round blue 24V 1 NO/NC
Datasheet
Description
Pushbutton Switches IPB Latching Round blue 24V 1 NO/NC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Pushbutton Switches
XB6EAF6B1P
Pushbutton Switches XB6EAF6B1P
Pushbutton Switches IPB Latching Round blue 24V 1 NO/NC

Pushbutton Switches IPB Latching Round blue 24V 1 NO/NC

Buy Now Datasheet
Pb Switch, Illum, Spdt, 1A, Blue; Product Range Schneider Electric - 77Y6137 - Newark, An Avnet Company
Chicago, IL, United States
Pb Switch, Illum, Spdt, 1A, Blue; Product Range Schneider Electric
77Y6137
Pb Switch, Illum, Spdt, 1A, Blue; Product Range Schneider Electric 77Y6137
PB SWITCH, ILLUM, SPDT, 1A, BLUE; Product Range:Harmony XB6 Series; Panel Cutout Diameter:16mm; Contact Configuration:SPDT; Switch Operation:Off-On; Pushbutton Actuator Style:Round; Actuator / Cap Colour:Blue; Contact Voltage VDC:30VRoHS Compliant: Yes

PB SWITCH, ILLUM, SPDT, 1A, BLUE; Product Range:Harmony XB6 Series; Panel Cutout Diameter:16mm; Contact Configuration:SPDT; Switch Operation:Off-On; Pushbutton Actuator Style:Round; Actuator / Cap Colour:Blue; Contact Voltage VDC:30VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Pushbutton Switches Pushbutton Switches
Product Number XB6EAF6B1P 77Y6137
Product Name Pushbutton Switches Pb Switch, Illum, Spdt, 1A, Blue; Product Range Schneider Electric
Features Illuminated Switch
Unlock Full Specs
to access all available technical data

Similar Products

Hardware - AT3011D12JA - Powell Electronics, Inc.
Specs
Features Illuminated Switch
View Details
A16□-P Pushbutton Switch (Detachable) (Lighted/Non-Lighted) (Cylindrical 16-dia.) - A165-APYM-1P - Aratas America LLC
Specs
Switch Function Momentary Contact
Switching Mechanism Single Pole, Double Throw (SPDT); SPDT
Terminal Type PCB
View Details
Specs
Features RoHS
Max Current Rating 0.0400 amps
Max AC Voltage Rating 24 volts
View Details
Flameproof and Hazardous Location Break Glass and Push Button Call Points - CP-PB-N-R-1-NNN-00-4 - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Maintained Contact
Switching Mechanism Single Pole, Double Throw (SPDT)
Switch Dimensions Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details