Schneider Electric XB6DW1B5B
COMPLETE ILLUMINATED PUSH BUTTON
SWITCH, INDUSTRIAL PUSHBUTTON, 16MM; Product Range:Harmony XB6 Series; Panel Cutout Diameter:16mm; Contact Configuration:SPST-N
COMPLETE ILLUMINATED PUSH BUTTON
Pushbutton Switches PUSHBUTTON 240VAC 1.5AMP XB6
PUSHBUTTON, 240VAC 1.5AMP XB6 +OPTIONS. FREE 2 YEAR RADWELL WARRANTY
| RS Components, Ltd. | DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | Radwell International | |
|---|---|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | 2882288 | 4008-XB6DW1B5B-ND | 17C7046 | XB6DW1B5B | XB6DW1B5B | 57686556 |
| Product Name | Push Button Switches | Pushbutton Switches | Switch, Industrial Pushbutton, 16Mm; Product Range Schneider Electric | Switches - Pushbutton Switches | Pushbutton Switches | Pushbutton |
| Features | DustProof; Illuminated Switch; RoHS; Weather resistant or waterproof | DustProof; Illuminated Switch | Illuminated Switch | |||
| Actuator Specifications | Flush Pushbutton; Rectangular, Button, Flush | Flush Pushbutton | ||||
| Switch Function | Alternate Contact (Push-Push) | Momentary Contact; Momentary | ||||
| Configuration | Normally Open (NO); Normally Closed (NC) | Normally Open (NO); Normally Closed (NC) | ||||
| Switching Mechanism | Double Pole, Single Throw (DPST) | Single Pole, Single Throw (SPST); SPST-NO, SPST-NC | Double Pole, Single Throw (DPST); DPST-NO/NC | Single Pole, Single Throw (SPST) |