Schneider Electric Led Pilot Light, Blue, 16Mm, 120V; Led Color Schneider Electric XB6DV6GB

Description
LED PILOT LIGHT, BLUE, 16MM, 120V; LED Color:Blue; Operating Voltage:120V; Mounting Hole Dia:16mm; Forward Current If:15mA; Luminous Intensity:-; IP / NEMA Rating:IP65, NEMA 4, NEMA 4X, NEMA 13; Product Range:Harmony XB6 Series RoHS Compliant: Yes
Datasheet
Description
LED PILOT LIGHT, BLUE, 16MM, 120V; LED Color:Blue; Operating Voltage:120V; Mounting Hole Dia:16mm; Forward Current If:15mA; Luminous Intensity:-; IP / NEMA Rating:IP65, NEMA 4, NEMA 4X, NEMA 13; Product Range:Harmony XB6 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Pilot Light, Blue, 16Mm, 120V; Led Color Schneider Electric - 30Y0644 - Newark, An Avnet Company
Chicago, IL, United States
Led Pilot Light, Blue, 16Mm, 120V; Led Color Schneider Electric
30Y0644
Led Pilot Light, Blue, 16Mm, 120V; Led Color Schneider Electric 30Y0644
LED PILOT LIGHT, BLUE, 16MM, 120V; LED Color:Blue; Operating Voltage:120V; Mounting Hole Dia:16mm; Forward Current If:15mA; Luminous Intensity:-; IP / NEMA Rating:IP65, NEMA 4, NEMA 4X, NEMA 13; Product Range:Harmony XB6 Series RoHS Compliant: Yes

LED PILOT LIGHT, BLUE, 16MM, 120V; LED Color:Blue; Operating Voltage:120V; Mounting Hole Dia:16mm; Forward Current If:15mA; Luminous Intensity:-; IP / NEMA Rating:IP65, NEMA 4, NEMA 4X, NEMA 13; Product Range:Harmony XB6 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 30Y0644
Product Name Led Pilot Light, Blue, 16Mm, 120V; Led Color Schneider Electric
LED Type Blue; Blue
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736238 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 1080 nm (10800 Å)
Optical Power Output 8 milliwatts
View Details
LED Indication - Discrete - SML-LXFT0805SICTR-ND - DigiKey
ITW Electronic Component Solutions - Lumex
Specs
LED Package: 0805 (2012 Metric)
LED Type Red
Peak Wavelength 636 nm (6360 Å)
View Details
Medium Angle TO-46 850 nm Emitter, High-Temperature - OD-850LHT - Opto Diode Corporation, an ITW Company
Specs
LED Package: TO-46
LED Type Near Infrared
Peak Wavelength 850 nm (8500 Å)
View Details