Schneider Electric Panel Mount Indicator, Led, 16Mm, Blue, 24V; Led Color Schneider Electric XB6DV6BB

Description
PANEL MOUNT INDICATOR, LED, 16MM, BLUE, 24V; LED Color:Blue; Operating Voltage:24V; Mounting Hole Dia:16mm; Forward Current If:15mA; Luminous Intensity:-; IP / NEMA Rating:IP65; Product Range:XB6 Series; Colour:Blue RoHS Compliant: Yes
Datasheet
Description
PANEL MOUNT INDICATOR, LED, 16MM, BLUE, 24V; LED Color:Blue; Operating Voltage:24V; Mounting Hole Dia:16mm; Forward Current If:15mA; Luminous Intensity:-; IP / NEMA Rating:IP65; Product Range:XB6 Series; Colour:Blue RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 16Mm, Blue, 24V; Led Color Schneider Electric - 17C7045 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 16Mm, Blue, 24V; Led Color Schneider Electric
17C7045
Panel Mount Indicator, Led, 16Mm, Blue, 24V; Led Color Schneider Electric 17C7045
PANEL MOUNT INDICATOR, LED, 16MM, BLUE, 24V; LED Color:Blue; Operating Voltage:24V; Mounting Hole Dia:16mm; Forward Current If:15mA; Luminous Intensity:-; IP / NEMA Rating:IP65; Product Range:XB6 Series; Colour:Blue RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 16MM, BLUE, 24V; LED Color:Blue; Operating Voltage:24V; Mounting Hole Dia:16mm; Forward Current If:15mA; Luminous Intensity:-; IP / NEMA Rating:IP65; Product Range:XB6 Series; Colour:Blue RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 17C7045
Product Name Panel Mount Indicator, Led, 16Mm, Blue, 24V; Led Color Schneider Electric
LED Type Blue; Blue
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 2269525 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Optical Power Output 1050 milliwatts
View Details
Visible Emitter - MTE1077M3A-R - Marktech Optoelectronics
Marktech Optoelectronics
Specs
LED Package: 3mm Ceramic Domed
LED Type Infrared; Red
Peak Wavelength 770 nm (7700 Å)
View Details
Circular high-brightness LED lamp - SLA560BN2T - ROHM Semiconductor GmbH
Specs
LED Package: Circleφ5
LED Type Blue; Transparent Colorless
Peak Wavelength 470 nm (4700 Å)
View Details