Schneider Electric Panel Mount Indicator, Led, 16Mm, Red, 24V; Led Color Schneider Electric XB6DV4BB

Description
PANEL MOUNT INDICATOR, LED, 16MM, RED, 24V; LED Color:Red; Operating Voltage:24V; Mounting Hole Dia:16mm; Forward Current If:15mA; Luminous Intensity:-; IP / NEMA Rating:IP65; Product Range:XB6 Series; Colour:Red; Forward Voltage:24VRoHS Compliant: Yes
Datasheet
Description
PANEL MOUNT INDICATOR, LED, 16MM, RED, 24V; LED Color:Red; Operating Voltage:24V; Mounting Hole Dia:16mm; Forward Current If:15mA; Luminous Intensity:-; IP / NEMA Rating:IP65; Product Range:XB6 Series; Colour:Red; Forward Voltage:24VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 16Mm, Red, 24V; Led Color Schneider Electric - 17C7043 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 16Mm, Red, 24V; Led Color Schneider Electric
17C7043
Panel Mount Indicator, Led, 16Mm, Red, 24V; Led Color Schneider Electric 17C7043
PANEL MOUNT INDICATOR, LED, 16MM, RED, 24V; LED Color:Red; Operating Voltage:24V; Mounting Hole Dia:16mm; Forward Current If:15mA; Luminous Intensity:-; IP / NEMA Rating:IP65; Product Range:XB6 Series; Colour:Red; Forward Voltage:24VRoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 16MM, RED, 24V; LED Color:Red; Operating Voltage:24V; Mounting Hole Dia:16mm; Forward Current If:15mA; Luminous Intensity:-; IP / NEMA Rating:IP65; Product Range:XB6 Series; Colour:Red; Forward Voltage:24VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 17C7043
Product Name Panel Mount Indicator, Led, 16Mm, Red, 24V; Led Color Schneider Electric
LED Type Red; Red
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736360P - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 360 nm (3600 Å)
Number of Array Elements 1
View Details
LED White Lighting - 475-GWCSSRM3.EM-N2N6-A333-1-700-R18TR-ND - DigiKey
Specs
LED Package: 1212 (3030 Metric)
LED Type White
Color Temperature 5000 K
View Details
2 suppliers
Specs
LED Package: T-1 3/4
LED Type Blue
Viewing Angle 30 degrees
View Details