Schneider Electric Led Pilot Light, White, 16Mm, 120V; Led Color Schneider Electric XB6DV1GB

Description
LED PILOT LIGHT, WHITE, 16MM, 120V; LED Color:White; Operating Voltage:120V; Mounting Hole Dia:16mm; Forward Current If:15mA; Luminous Intensity:-; IP / NEMA Rating:IP65, NEMA 4, NEMA 4X, NEMA 13; Product Range:Harmony XB6 Series RoHS Compliant: Yes
Datasheet
Description
LED PILOT LIGHT, WHITE, 16MM, 120V; LED Color:White; Operating Voltage:120V; Mounting Hole Dia:16mm; Forward Current If:15mA; Luminous Intensity:-; IP / NEMA Rating:IP65, NEMA 4, NEMA 4X, NEMA 13; Product Range:Harmony XB6 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Pilot Light, White, 16Mm, 120V; Led Color Schneider Electric - 30Y0640 - Newark, An Avnet Company
Chicago, IL, United States
Led Pilot Light, White, 16Mm, 120V; Led Color Schneider Electric
30Y0640
Led Pilot Light, White, 16Mm, 120V; Led Color Schneider Electric 30Y0640
LED PILOT LIGHT, WHITE, 16MM, 120V; LED Color:White; Operating Voltage:120V; Mounting Hole Dia:16mm; Forward Current If:15mA; Luminous Intensity:-; IP / NEMA Rating:IP65, NEMA 4, NEMA 4X, NEMA 13; Product Range:Harmony XB6 Series RoHS Compliant: Yes

LED PILOT LIGHT, WHITE, 16MM, 120V; LED Color:White; Operating Voltage:120V; Mounting Hole Dia:16mm; Forward Current If:15mA; Luminous Intensity:-; IP / NEMA Rating:IP65, NEMA 4, NEMA 4X, NEMA 13; Product Range:Harmony XB6 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 30Y0640
Product Name Led Pilot Light, White, 16Mm, 120V; Led Color Schneider Electric
LED Type White; White
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 2121836 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 285 nm (2850 Å)
Viewing Angle 120 degrees
View Details
LED Indication - Discrete - 516-ASMD-CWG7-NX7A2TR-ND - DigiKey
Specs
LED Package: 1206 (3216 Metric)
LED Type White
Viewing Angle 120 degrees
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Viewing Angle 22 degrees
View Details