Schneider Electric Panel Mount Indicator, Led, 16Mm, White, 24V; Led Color Schneider Electric XB6DV1BB

Description
PANEL MOUNT INDICATOR, LED, 16MM, WHITE, 24V; LED Color:White; Operating Voltage:24V; Mounting Hole Dia:16mm; Forward Current If:15mA; Luminous Intensity:-; IP / NEMA Rating:IP65; Product Range:XB6 Series; Colour:White RoHS Compliant: Yes
Datasheet
Description
PANEL MOUNT INDICATOR, LED, 16MM, WHITE, 24V; LED Color:White; Operating Voltage:24V; Mounting Hole Dia:16mm; Forward Current If:15mA; Luminous Intensity:-; IP / NEMA Rating:IP65; Product Range:XB6 Series; Colour:White RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 16Mm, White, 24V; Led Color Schneider Electric - 17C7041 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 16Mm, White, 24V; Led Color Schneider Electric
17C7041
Panel Mount Indicator, Led, 16Mm, White, 24V; Led Color Schneider Electric 17C7041
PANEL MOUNT INDICATOR, LED, 16MM, WHITE, 24V; LED Color:White; Operating Voltage:24V; Mounting Hole Dia:16mm; Forward Current If:15mA; Luminous Intensity:-; IP / NEMA Rating:IP65; Product Range:XB6 Series; Colour:White RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 16MM, WHITE, 24V; LED Color:White; Operating Voltage:24V; Mounting Hole Dia:16mm; Forward Current If:15mA; Luminous Intensity:-; IP / NEMA Rating:IP65; Product Range:XB6 Series; Colour:White RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 17C7041
Product Name Panel Mount Indicator, Led, 16Mm, White, 24V; Led Color Schneider Electric
LED Type White; White
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269509 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 7600 milliwatts
Array Array
Number of Array Elements 4
View Details
Micropac Industries, Inc.
Specs
LED Package: .100" Microlight
LED Type Green
Peak Wavelength 570 nm (5700 Å)
View Details