Schneider Electric Illum Pb Switch, Blu, Spst-No, 3A, 120V; Product Range Schneider Electric XB6DE6B1B

Description
ILLUM PB SWITCH, BLU, SPST-NO, 3A, 120V; Product Range:Harmony XB6 Series; Panel Cutout Diameter:16mm; Contact Configuration:SPST-N O; Switch Operation:Momentary Spring Return; Pushbutton Actuator Style:Rectangular Raised RoHS Compliant: Yes
Datasheet
Description
ILLUM PB SWITCH, BLU, SPST-NO, 3A, 120V; Product Range:Harmony XB6 Series; Panel Cutout Diameter:16mm; Contact Configuration:SPST-N O; Switch Operation:Momentary Spring Return; Pushbutton Actuator Style:Rectangular Raised RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Illum Pb Switch, Blu, Spst-No, 3A, 120V; Product Range Schneider Electric - 30Y0634 - Newark, An Avnet Company
Chicago, IL, United States
Illum Pb Switch, Blu, Spst-No, 3A, 120V; Product Range Schneider Electric
30Y0634
Illum Pb Switch, Blu, Spst-No, 3A, 120V; Product Range Schneider Electric 30Y0634
ILLUM PB SWITCH, BLU, SPST-NO, 3A, 120V; Product Range:Harmony XB6 Series; Panel Cutout Diameter:16mm; Contact Configuration:SPST-N O; Switch Operation:Momentary Spring Return; Pushbutton Actuator Style:Rectangular Raised RoHS Compliant: Yes

ILLUM PB SWITCH, BLU, SPST-NO, 3A, 120V; Product Range:Harmony XB6 Series; Panel Cutout Diameter:16mm; Contact Configuration:SPST-NO; Switch Operation:Momentary Spring Return; Pushbutton Actuator Style:Rectangular Raised RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Pushbutton Switches
XB6DE6B1B
Pushbutton Switches XB6DE6B1B
Pushbutton Switches PUSHBUTTON 240V 1.5AMP XB6 +OPT

Pushbutton Switches PUSHBUTTON 240V 1.5AMP XB6 +OPT

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Pushbutton Switches Pushbutton Switches
Product Number 30Y0634 XB6DE6B1B
Product Name Illum Pb Switch, Blu, Spst-No, 3A, 120V; Product Range Schneider Electric Pushbutton Switches
Actuator Specifications Raised (Plunger Style) Pushbutton
Unlock Full Specs
to access all available technical data

Similar Products

Push Button Switches - 1-2364686-2 - TE Connectivity
Specs
Actuator Specifications Flush Pushbutton
Configuration Normally Open (NO); Normally Closed (NC)
Switching Mechanism Single Pole, Double Throw (SPDT)
View Details
H program - HDT - Pushbuttons - HDT-BL-GN-101-4 -  - Schmersal Inc.
Specs
Max. Mechanical Life 1.00E6 Number of electrical operations
Operating Temp -13 to 176 F (-25 to 80 C)
View Details
Switches - MMP-RF40A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Max Current Rating 60 amps
Max DC Voltage Rating 6 to 18 volts
View Details