SWITCH SELECT 2POS DPST 3A 120V
Rotary Switches SELECTOR SWITCH 250VAC 1.5A XB6
ROTARY SWITCH, 2POS, 60DEG, 3A, 120VAC; No. of Switch Positions:2 Position; No. of Poles:1 Pole; Angle of Throw:60°; Contact Current AC Max:3A; Contact Voltage AC Max:120V; Product Range:Harmony XB6 Series RoHS Compliant: Yes
| DigiKey | RS Components, Ltd. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Rotary Switches | Rotary Switches | Rotary Switches | Rotary Switches |
| Product Number | 4008-XB6DD221B-ND | 178594 | XB6DD221B | 17C8161 |
| Product Name | Selector Switches | Selector Switches | Rotary Switches | Rotary Switch, 2Pos, 60Deg, 3A, 120Vac; No. Of Switch Positions Schneider Electric |
| Current Rating | 3.0 amps | 3.0 amps | ||
| Mechanical Life | 500000 cycles | |||
| Features | Has CSA Certification; Is UL listed | DustProof; Weather resistant or waterproof | ||
| Operating Temperature | -13 to 158 F (-25 to 70 C) | |||
| Angle of Throw | 60 degrees | 60 degrees |