Altech Corp. 22mm Key Selector Switch Operators 2AK2-07

Description
Altech 22mm Push Buttons offer ideal cost-effective solutions for control circuits utilizing both direct and remote management applications. Ease of assembly has been engineered into the design; the only tool necessary for installation is a screwdriver. Features: 22mm Non-Illuminated Metal Switch Operator
Request a Quote Datasheet
Description
Altech 22mm Push Buttons offer ideal cost-effective solutions for control circuits utilizing both direct and remote management applications. Ease of assembly has been engineered into the design; the only tool necessary for installation is a screwdriver. Features: 22mm Non-Illuminated Metal Switch Operator
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
22mm Key Selector Switch Operators - 2AK2-07 - Altech Corp.
Flemington, NJ, USA
22mm Key Selector Switch Operators
2AK2-07
22mm Key Selector Switch Operators 2AK2-07
Altech 22mm Push Buttons offer ideal cost-effective solutions for control circuits utilizing both direct and remote management applications. Ease of assembly has been engineered into the design; the only tool necessary for installation is a screwdriver. Features: 22mm Non-Illuminated Metal Switch Operator

Altech 22mm Push Buttons offer ideal cost-effective solutions for control circuits utilizing both direct and remote management applications. Ease of assembly has been engineered into the design; the only tool necessary for installation is a screwdriver.

Features:

  • 22mm
  • Non-Illuminated
  • Metal Switch Operator
Buy Now Datasheet
Selector Switch Operator, Key Lever, 3 Pos., Maintained (Center), 22mm - 70156747 - Allied Electronics, Inc.
Fort Worth, TX, USA
Selector Switch Operator, Key Lever, 3 Pos., Maintained (Center), 22mm
70156747
Selector Switch Operator, Key Lever, 3 Pos., Maintained (Center), 22mm 70156747
22 mm Black Color Selector Switch Black color The 22 mm selector switch with non illuminated metal operator.

22 mm Black Color Selector Switch

  • Black color
    The 22 mm selector switch with non illuminated metal operator.
Supplier's Site

Technical Specifications

  Altech Corp. Allied Electronics, Inc.
Product Category Rotary Switches Rotary Switches
Product Number 2AK2-07 70156747
Product Name 22mm Key Selector Switch Operators Selector Switch Operator, Key Lever, 3 Pos., Maintained (Center), 22mm
Construction Single
Actuator Type Keylock Keylock
Current Rating 10.0 amps
Base Material Metallic
Actuator Material Thermoplastic / Plastic
Unlock Full Specs
to access all available technical data

Similar Products

Selector Switch Operator, Key Lever, 2 Pos., Momentary (Left), 30mm - 70156673 - Allied Electronics, Inc.
Specs
Actuator Type Keylock
Current Rating 10.0 amps
AC Voltage Rating 415 volts
View Details
2 suppliers
Specs
Actuator Type Keylock
View Details
Specs
Actuator Type Keylock
View Details
Specs
Actuator Type Keylock
View Details