Schneider Electric Pushbutton Switches XB6DA51B

Description
Pushbutton Switches PUSHBUTTON 240VAC 1.5AMP XB6
Description
Pushbutton Switches PUSHBUTTON 240VAC 1.5AMP XB6
Datasheet
Datasheet Summary
Powered by GS/AI

The Pb Switch, Non Illum, SPST-NO, 3A, 120V is part of the Harmony XB6 series by Schneider Electric. It features a rectangular flush pushbutton actuator with a spring return mechanism. The switch has a mounting diameter of 16 mm and is designed for momentary operation. It is rated for a maximum operational current of 3A at 120V AC and has a mechanical durability of 2,000,000 cycles. The switch is equipped with faston connectors for easy installation and has an IP65 rating, making it suitable for use in environments where dust and water exposure may occur. The operating temperature range is from -25¬8C to 70¬8C, and it complies with various international standards, including IEC and UL certifications. The product is classified as a Green Premium product, indicating its environmentally friendly design.

Datasheet Summary
Powered by GS/AI

The Pb Switch, Non Illum, SPST-NO, 3A, 120V is part of the Harmony XB6 series by Schneider Electric. It features a rectangular flush pushbutton actuator with a spring return mechanism. The switch has a mounting diameter of 16 mm and is designed for momentary operation. It is rated for a maximum operational current of 3A at 120V AC and has a mechanical durability of 2,000,000 cycles. The switch is equipped with faston connectors for easy installation and has an IP65 rating, making it suitable for use in environments where dust and water exposure may occur. The operating temperature range is from -25¬8C to 70¬8C, and it complies with various international standards, including IEC and UL certifications. The product is classified as a Green Premium product, indicating its environmentally friendly design.

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Pushbutton Switches
XB6DA51B
Pushbutton Switches XB6DA51B
Pushbutton Switches PUSHBUTTON 240VAC 1.5AMP XB6

Pushbutton Switches PUSHBUTTON 240VAC 1.5AMP XB6

Buy Now Datasheet
Pb Switch, Non Illum, Spst-No, 3A, 120V; Product Range Schneider Electric - 17C8158 - Newark, An Avnet Company
Chicago, IL, United States
Pb Switch, Non Illum, Spst-No, 3A, 120V; Product Range Schneider Electric
17C8158
Pb Switch, Non Illum, Spst-No, 3A, 120V; Product Range Schneider Electric 17C8158
PB SWITCH, NON ILLUM, SPST-NO, 3A, 120V; Product Range:Harmony XB6 Series; Panel Cutout Diameter:16mm; Contact Configuration:SPST-N O; Switch Operation:Momentary Spring Return; Pushbutton Actuator Style:Rectangular Flush RoHS Compliant: Yes

PB SWITCH, NON ILLUM, SPST-NO, 3A, 120V; Product Range:Harmony XB6 Series; Panel Cutout Diameter:16mm; Contact Configuration:SPST-NO; Switch Operation:Momentary Spring Return; Pushbutton Actuator Style:Rectangular Flush RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Pushbutton Switches Pushbutton Switches
Product Number XB6DA51B 17C8158
Product Name Pushbutton Switches Pb Switch, Non Illum, Spst-No, 3A, 120V; Product Range Schneider Electric
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO
Terminal Type Quick Connect
Max Current Rating 1.5 amps
Max AC Voltage Rating 240 volts
Max DC Voltage Rating 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

A3A Lighted Pushbutton Switch - A3AA-91B1-00L - Aratas America LLC
Specs
Switch Function Alternate Contact (Push-Push)
Terminal Type PCB
View Details
Push Button Switches - 1113782 - RS Components, Ltd.
Specs
Actuator Specifications Flat
Switching Mechanism Single Pole, Double Throw (SPDT); Single pole double throw (spdt)
Terminal Type Solder Terminals; Solder pin
View Details
Illuminated, Sealed, Momentary Pushbutton Switch - LP3 - OTTO Controls
Specs
Switch Function Momentary Contact
Features DustProof; Illuminated Switch; Weather resistant or waterproof
Min. Actuating Force 0.5 lbs (0.2268 kg)
View Details
Micro switches - M 6610/6620 - M1S 6610-11-K-Z 5,0M -  - Schmersal Inc.
Specs
Max. Mechanical Life 3.00E6 Number of electrical operations
Operating Temp -22 to 176 F (-30 to 80 C)
View Details