Schneider Electric Panel Mount Indicator, Led, 16Mm, Green, 24V; Led Color Schneider Electric XB6CV3BB

Description
PANEL MOUNT INDICATOR, LED, 16MM, GREEN, 24V; LED Color:Green; Operating Voltage:24V; Mounting Hole Dia:16mm; Forward Current If:15mA; Luminous Intensity:-; IP / NEMA Rating:IP65; Product Range:XB6 Series; Colour:Green RoHS Compliant: Yes
Datasheet
Description
PANEL MOUNT INDICATOR, LED, 16MM, GREEN, 24V; LED Color:Green; Operating Voltage:24V; Mounting Hole Dia:16mm; Forward Current If:15mA; Luminous Intensity:-; IP / NEMA Rating:IP65; Product Range:XB6 Series; Colour:Green RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 16Mm, Green, 24V; Led Color Schneider Electric - 17C7018 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 16Mm, Green, 24V; Led Color Schneider Electric
17C7018
Panel Mount Indicator, Led, 16Mm, Green, 24V; Led Color Schneider Electric 17C7018
PANEL MOUNT INDICATOR, LED, 16MM, GREEN, 24V; LED Color:Green; Operating Voltage:24V; Mounting Hole Dia:16mm; Forward Current If:15mA; Luminous Intensity:-; IP / NEMA Rating:IP65; Product Range:XB6 Series; Colour:Green RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 16MM, GREEN, 24V; LED Color:Green; Operating Voltage:24V; Mounting Hole Dia:16mm; Forward Current If:15mA; Luminous Intensity:-; IP / NEMA Rating:IP65; Product Range:XB6 Series; Colour:Green RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 17C7018
Product Name Panel Mount Indicator, Led, 16Mm, Green, 24V; Led Color Schneider Electric
LED Type Green; Green
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 2121836 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 285 nm (2850 Å)
Viewing Angle 120 degrees
View Details
High Flux LEDs - CW CBLPM1.S1 - OSRAM Opto Semiconductors
OSRAM Opto Semiconductors
Specs
LED Type White
Color Temperature 5500 K
Viewing Angle 120 degrees
View Details