Schneider Electric Panel Mount Indicator, Led, 16Mm, White, 24V; Led Color Schneider Electric XB6CV1BB

Description
PANEL MOUNT INDICATOR, LED, 16MM, WHITE, 24V; LED Color:White; Operating Voltage:24V; Mounting Hole Dia:16mm; Forward Current If:15mA; Luminous Intensity:-; IP / NEMA Rating:IP65; Product Range:XB6 Series; Colour:White RoHS Compliant: Yes
Datasheet
Description
PANEL MOUNT INDICATOR, LED, 16MM, WHITE, 24V; LED Color:White; Operating Voltage:24V; Mounting Hole Dia:16mm; Forward Current If:15mA; Luminous Intensity:-; IP / NEMA Rating:IP65; Product Range:XB6 Series; Colour:White RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 16Mm, White, 24V; Led Color Schneider Electric - 17C7017 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 16Mm, White, 24V; Led Color Schneider Electric
17C7017
Panel Mount Indicator, Led, 16Mm, White, 24V; Led Color Schneider Electric 17C7017
PANEL MOUNT INDICATOR, LED, 16MM, WHITE, 24V; LED Color:White; Operating Voltage:24V; Mounting Hole Dia:16mm; Forward Current If:15mA; Luminous Intensity:-; IP / NEMA Rating:IP65; Product Range:XB6 Series; Colour:White RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 16MM, WHITE, 24V; LED Color:White; Operating Voltage:24V; Mounting Hole Dia:16mm; Forward Current If:15mA; Luminous Intensity:-; IP / NEMA Rating:IP65; Product Range:XB6 Series; Colour:White RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 17C7017
Product Name Panel Mount Indicator, Led, 16Mm, White, 24V; Led Color Schneider Electric
LED Type White; White
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 2103075 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Number of Array Elements 1
View Details
LEDs - 2744976 - RS Components, Ltd.
Specs
Forward Voltage 3.3 volts
View Details
2 suppliers
LED Indication - Discrete - SML-LX15SYC-TR - 805559-SML-LX15SYC-TR - Win Source Electronics
ITW Electronic Component Solutions - Lumex
Specs
LED Type Yellow; Yellow
Peak Wavelength 590 nm (5900 Å)
Viewing Angle 140 degrees
View Details
4 suppliers