PUSHBUTTON 240VAC 1.5AMP XB6 +OP
Schneider Electric XB6AW3B1B
ILLUMINATED PUSH BUTTON, 5AMP, 240V, 16MM, GREEN. FREE 2 YEAR RADWELL WARRANTY
Pushbutton Switches PUSHBUTTON 240VAC 1.5AMP XB6
PUSHBUTTON 240VAC 1.5AMP XB6 +OP
| DigiKey | RS Components, Ltd. | Radwell International | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | 4008-XB6AW3B1B-ND | 177349 | 57691924 | XB6AW3B1B | XB6AW3B1B |
| Product Name | Pushbutton Switches | Push Button Switches | Pushbutton | Pushbutton Switches | Switches - Pushbutton Switches |
| Actuator Specifications | Flush Pushbutton; Round, Button, Flush | Flush Pushbutton | |||
| Switch Function | Momentary Contact | Momentary Contact | Momentary Contact | ||
| Configuration | Normally Open (NO) | Normally Open (NO) | |||
| Switching Mechanism | Single Pole, Single Throw (SPST) | No | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); SPST-NO | |
| Terminal Type | Quick Connect/Blade | Quick connect | Quick Connect |