Schneider Electric XB6AA31B
COMPLETE PUSH BUTTON, HARMONY XB
Pushbutton Switches PUSHBUTTON 250VAC 1.5AMP XB6
PUSHBUTTON, 250VAC 1.5AMP XB6 +OPTIONS. FREE 2 YEAR RADWELL WARRANTY
COMPLETE PUSH BUTTON, HARMONY XB
| RS Components, Ltd. | DigiKey | VAST STOCK CO., LIMITED | Radwell International | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | 3729287 | 4008-XB6AA31B-ND | XB6AA31B | 57691721 | XB6AA31B |
| Product Name | Push Button Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton | Switches - Pushbutton Switches |
| Switch Function | Momentary Contact | Alternate Contact (Push-Push) | |||
| Configuration | Normally Open (NO) | Normally Open (NO) | |||
| Switching Mechanism | No | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); SPST-NO | |
| Terminal Type | Quick connect | Quick Connect/Blade | Quick Connect | ||
| Features | DustProof; RoHS; Weather resistant or waterproof | DustProof |