Schneider Electric Pilot Light, Orange, 30.5Mm, 240Vac; Led Color Schneider Electric XB5FVM5

Description
PILOT LIGHT, ORANGE, 30.5MM, 240VAC; LED Color:Orange; Operating Voltage:240VAC; Mounting Hole Dia:30.5mm; Forward Current If:14mA; Luminous Intensity:-; IP / NEMA Rating:IP66, IP67, IP69, IP69K, IK03, NEMA 4X, NEMA 13 RoHS Compliant: Yes
Description
PILOT LIGHT, ORANGE, 30.5MM, 240VAC; LED Color:Orange; Operating Voltage:240VAC; Mounting Hole Dia:30.5mm; Forward Current If:14mA; Luminous Intensity:-; IP / NEMA Rating:IP66, IP67, IP69, IP69K, IK03, NEMA 4X, NEMA 13 RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Pilot Light, Orange, 30.5Mm, 240Vac; Led Color Schneider Electric - 74AH3578 - Newark, An Avnet Company
Chicago, IL, United States
Pilot Light, Orange, 30.5Mm, 240Vac; Led Color Schneider Electric
74AH3578
Pilot Light, Orange, 30.5Mm, 240Vac; Led Color Schneider Electric 74AH3578
PILOT LIGHT, ORANGE, 30.5MM, 240VAC; LED Color:Orange; Operating Voltage:240VAC; Mounting Hole Dia:30.5mm; Forward Current If:14mA; Luminous Intensity:-; IP / NEMA Rating:IP66, IP67, IP69, IP69K, IK03, NEMA 4X, NEMA 13 RoHS Compliant: Yes

PILOT LIGHT, ORANGE, 30.5MM, 240VAC; LED Color:Orange; Operating Voltage:240VAC; Mounting Hole Dia:30.5mm; Forward Current If:14mA; Luminous Intensity:-; IP / NEMA Rating:IP66, IP67, IP69, IP69K, IK03, NEMA 4X, NEMA 13 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 74AH3578
Product Name Pilot Light, Orange, 30.5Mm, 240Vac; Led Color Schneider Electric
LED Type Orange; Orange
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269564 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 750 milliwatts
Array Array
Number of Array Elements 1
View Details
Wide Angle TO-39 Package 850 nm Emitter - OD-250 - Opto Diode Corporation, an ITW Company
Opto Diode Corporation, an ITW Company
Specs
LED Package: TO-39
LED Type Near Infrared
Peak Wavelength 850 nm (8500 Å)
View Details