Schneider Electric Pilot Light, White, 30.5Mm, 240Vac; Led Color Schneider Electric XB5FVM1

Description
PILOT LIGHT, WHITE, 30.5MM, 240VAC; LED Color:White; Operating Voltage:240VAC; Mounting Hole Dia:30.5mm; Forward Current If:14mA; Luminous Intensity:-; IP / NEMA Rating:IP66, IP67, IP69, IP69K, IK03, NEMA 4X, NEMA 13 RoHS Compliant: Yes
Datasheet
Description
PILOT LIGHT, WHITE, 30.5MM, 240VAC; LED Color:White; Operating Voltage:240VAC; Mounting Hole Dia:30.5mm; Forward Current If:14mA; Luminous Intensity:-; IP / NEMA Rating:IP66, IP67, IP69, IP69K, IK03, NEMA 4X, NEMA 13 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pilot Light, White, 30.5Mm, 240Vac; Led Color Schneider Electric - 74AH3575 - Newark, An Avnet Company
Chicago, IL, United States
Pilot Light, White, 30.5Mm, 240Vac; Led Color Schneider Electric
74AH3575
Pilot Light, White, 30.5Mm, 240Vac; Led Color Schneider Electric 74AH3575
PILOT LIGHT, WHITE, 30.5MM, 240VAC; LED Color:White; Operating Voltage:240VAC; Mounting Hole Dia:30.5mm; Forward Current If:14mA; Luminous Intensity:-; IP / NEMA Rating:IP66, IP67, IP69, IP69K, IK03, NEMA 4X, NEMA 13 RoHS Compliant: Yes

PILOT LIGHT, WHITE, 30.5MM, 240VAC; LED Color:White; Operating Voltage:240VAC; Mounting Hole Dia:30.5mm; Forward Current If:14mA; Luminous Intensity:-; IP / NEMA Rating:IP66, IP67, IP69, IP69K, IK03, NEMA 4X, NEMA 13 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 74AH3575
Product Name Pilot Light, White, 30.5Mm, 240Vac; Led Color Schneider Electric
LED Type White; White
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 2121836 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 285 nm (2850 Å)
Viewing Angle 120 degrees
View Details
Micropac Industries, Inc.
Specs
LED Package: .300" Microlight
LED Type Green
Peak Wavelength 570 nm (5700 Å)
View Details
LED White Lighting - 1416-L128-4090EA3500004TR-ND - DigiKey
Specs
LED Package: 1411 (3528 Metric)
LED Type White
Color Temperature 4000 K
View Details
2 suppliers