Schneider Electric Pilot Light, Blue, 30.5Mm, 120Vac; Led Color Schneider Electric XB5FVG6

Description
PILOT LIGHT, BLUE, 30.5MM, 120VAC; LED Color:Blue; Operating Voltage:120VAC; Mounting Hole Dia:30.5mm; Forward Current If:14mA; Luminous Intensity:-; IP / NEMA Rating:IP66, IP67, IP69, IP69K, IK03, NEMA 4X, NEMA 13 RoHS Compliant: Yes
Datasheet
Description
PILOT LIGHT, BLUE, 30.5MM, 120VAC; LED Color:Blue; Operating Voltage:120VAC; Mounting Hole Dia:30.5mm; Forward Current If:14mA; Luminous Intensity:-; IP / NEMA Rating:IP66, IP67, IP69, IP69K, IK03, NEMA 4X, NEMA 13 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pilot Light, Blue, 30.5Mm, 120Vac; Led Color Schneider Electric - 74AH3574 - Newark, An Avnet Company
Chicago, IL, United States
Pilot Light, Blue, 30.5Mm, 120Vac; Led Color Schneider Electric
74AH3574
Pilot Light, Blue, 30.5Mm, 120Vac; Led Color Schneider Electric 74AH3574
PILOT LIGHT, BLUE, 30.5MM, 120VAC; LED Color:Blue; Operating Voltage:120VAC; Mounting Hole Dia:30.5mm; Forward Current If:14mA; Luminous Intensity:-; IP / NEMA Rating:IP66, IP67, IP69, IP69K, IK03, NEMA 4X, NEMA 13 RoHS Compliant: Yes

PILOT LIGHT, BLUE, 30.5MM, 120VAC; LED Color:Blue; Operating Voltage:120VAC; Mounting Hole Dia:30.5mm; Forward Current If:14mA; Luminous Intensity:-; IP / NEMA Rating:IP66, IP67, IP69, IP69K, IK03, NEMA 4X, NEMA 13 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 74AH3574
Product Name Pilot Light, Blue, 30.5Mm, 120Vac; Led Color Schneider Electric
LED Type Blue; Blue
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736298 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 855 nm (8550 Å)
View Details
Infrared LED - IB5D1/2/3 - Isobaud, Inc.
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details
LED Annunciator Retrofit Lamps - Single SMT -  - Data Display Products
Specs
LED Type Red; Green; Blue; White; Amber, Warm White
Peak Wavelength 465 to 634 nm (4650 to 6340 Å)
Luminous Intensity 600 to 1300 milliCandela
View Details