Schneider Electric Pilot Light, Orange, 30.5Mm, 120Vac; Led Color Schneider Electric XB5FVG5

Description
PILOT LIGHT, ORANGE, 30.5MM, 120VAC; LED Color:Orange; Operating Voltage:120VAC; Mounting Hole Dia:30.5mm; Forward Current If:14mA; Luminous Intensity:-; IP / NEMA Rating:IP66, IP67, IP69, IP69K, IK03, NEMA 4X, NEMA 13 RoHS Compliant: Yes
Datasheet
Description
PILOT LIGHT, ORANGE, 30.5MM, 120VAC; LED Color:Orange; Operating Voltage:120VAC; Mounting Hole Dia:30.5mm; Forward Current If:14mA; Luminous Intensity:-; IP / NEMA Rating:IP66, IP67, IP69, IP69K, IK03, NEMA 4X, NEMA 13 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pilot Light, Orange, 30.5Mm, 120Vac; Led Color Schneider Electric - 74AH3573 - Newark, An Avnet Company
Chicago, IL, United States
Pilot Light, Orange, 30.5Mm, 120Vac; Led Color Schneider Electric
74AH3573
Pilot Light, Orange, 30.5Mm, 120Vac; Led Color Schneider Electric 74AH3573
PILOT LIGHT, ORANGE, 30.5MM, 120VAC; LED Color:Orange; Operating Voltage:120VAC; Mounting Hole Dia:30.5mm; Forward Current If:14mA; Luminous Intensity:-; IP / NEMA Rating:IP66, IP67, IP69, IP69K, IK03, NEMA 4X, NEMA 13 RoHS Compliant: Yes

PILOT LIGHT, ORANGE, 30.5MM, 120VAC; LED Color:Orange; Operating Voltage:120VAC; Mounting Hole Dia:30.5mm; Forward Current If:14mA; Luminous Intensity:-; IP / NEMA Rating:IP66, IP67, IP69, IP69K, IK03, NEMA 4X, NEMA 13 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 74AH3573
Product Name Pilot Light, Orange, 30.5Mm, 120Vac; Led Color Schneider Electric
LED Type Orange; Orange
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2169841 - RS Components, Ltd.
RS Components, Ltd.
Specs
Array Array
Number of Array Elements 1
View Details
ITW Electronic Component Solutions - Lumex
Specs
LED Type Yellow; Green; Multi-Colored; Green, Yellow
Peak Wavelength 565 nm (5650 Å)
Viewing Angle 140 degrees
View Details