Schneider Electric Pilot Light, Red, 30.5Mm, 120Vac; Led Color Schneider Electric XB5FVG4

Description
PILOT LIGHT, RED, 30.5MM, 120VAC; LED Color:Red; Operating Voltage:120VAC; Mounting Hole Dia:30.5mm; Forward Current If:14mA; Luminous Intensity:-; IP / NEMA Rating:IP66, IP67, IP69, IP69K, IK03, NEMA 4X, NEMA 13 RoHS Compliant: Yes
Description
PILOT LIGHT, RED, 30.5MM, 120VAC; LED Color:Red; Operating Voltage:120VAC; Mounting Hole Dia:30.5mm; Forward Current If:14mA; Luminous Intensity:-; IP / NEMA Rating:IP66, IP67, IP69, IP69K, IK03, NEMA 4X, NEMA 13 RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Pilot Light, Red, 30.5Mm, 120Vac; Led Color Schneider Electric - 74AH3572 - Newark, An Avnet Company
Chicago, IL, United States
Pilot Light, Red, 30.5Mm, 120Vac; Led Color Schneider Electric
74AH3572
Pilot Light, Red, 30.5Mm, 120Vac; Led Color Schneider Electric 74AH3572
PILOT LIGHT, RED, 30.5MM, 120VAC; LED Color:Red; Operating Voltage:120VAC; Mounting Hole Dia:30.5mm; Forward Current If:14mA; Luminous Intensity:-; IP / NEMA Rating:IP66, IP67, IP69, IP69K, IK03, NEMA 4X, NEMA 13 RoHS Compliant: Yes

PILOT LIGHT, RED, 30.5MM, 120VAC; LED Color:Red; Operating Voltage:120VAC; Mounting Hole Dia:30.5mm; Forward Current If:14mA; Luminous Intensity:-; IP / NEMA Rating:IP66, IP67, IP69, IP69K, IK03, NEMA 4X, NEMA 13 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 74AH3572
Product Name Pilot Light, Red, 30.5Mm, 120Vac; Led Color Schneider Electric
LED Type Red; Red
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269508 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 7600 milliwatts
Array Array
Number of Array Elements 4
View Details
LED Annunciator Retrofit Lamps - SMT Cluster -  - Data Display Products
Specs
LED Type Red; Green; Blue; White; Amber, Warm White
Peak Wavelength 465 to 634 nm (4650 to 6340 Å)
Luminous Intensity 600 to 740 milliCandela
View Details
E4A Blue LED Module - MD-HK-A4-B - ECO Light LED
Specs
LED Type Blue
Optical Power Output 480 milliwatts
View Details