Schneider Electric Pilot Light, Blue, 30.5Mm, 24V; Led Color Schneider Electric XB5FVB6

Description
PILOT LIGHT, BLUE, 30.5MM, 24V; LED Color:Blue; Operating Voltage:24V; Mounting Hole Dia:30.5mm; Forward Current If:18mA; Luminous Intensity:-; IP / NEMA Rating:IP66, IP67, IP69, IP69K, IK03, NEMA 4X, NEMA 13 RoHS Compliant: Yes
Datasheet
Description
PILOT LIGHT, BLUE, 30.5MM, 24V; LED Color:Blue; Operating Voltage:24V; Mounting Hole Dia:30.5mm; Forward Current If:18mA; Luminous Intensity:-; IP / NEMA Rating:IP66, IP67, IP69, IP69K, IK03, NEMA 4X, NEMA 13 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pilot Light, Blue, 30.5Mm, 24V; Led Color Schneider Electric - 74AH3569 - Newark, An Avnet Company
Chicago, IL, United States
Pilot Light, Blue, 30.5Mm, 24V; Led Color Schneider Electric
74AH3569
Pilot Light, Blue, 30.5Mm, 24V; Led Color Schneider Electric 74AH3569
PILOT LIGHT, BLUE, 30.5MM, 24V; LED Color:Blue; Operating Voltage:24V; Mounting Hole Dia:30.5mm; Forward Current If:18mA; Luminous Intensity:-; IP / NEMA Rating:IP66, IP67, IP69, IP69K, IK03, NEMA 4X, NEMA 13 RoHS Compliant: Yes

PILOT LIGHT, BLUE, 30.5MM, 24V; LED Color:Blue; Operating Voltage:24V; Mounting Hole Dia:30.5mm; Forward Current If:18mA; Luminous Intensity:-; IP / NEMA Rating:IP66, IP67, IP69, IP69K, IK03, NEMA 4X, NEMA 13 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 74AH3569
Product Name Pilot Light, Blue, 30.5Mm, 24V; Led Color Schneider Electric
LED Type Blue; Blue
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269574 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 980 milliwatts
Array Array
Number of Array Elements 1
View Details
Micropac Industries, Inc.
Specs
LED Package: Rear Mount Panel Mount
LED Type Red
Peak Wavelength 635 nm (6350 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Viewing Angle 120 degrees
View Details