Schneider Electric Pilot Light, Orange, 30.5Mm, 24V; Led Color Schneider Electric XB5FVB5

Description
PILOT LIGHT, ORANGE, 30.5MM, 24V; LED Color:Orange; Operating Voltage:24V; Mounting Hole Dia:30.5mm; Forward Current If:18mA; Luminous Intensity:-; IP / NEMA Rating:IP66, IP67, IP69, IP69K, IK03, NEMA 4X, NEMA 13 RoHS Compliant: Yes
Datasheet
Description
PILOT LIGHT, ORANGE, 30.5MM, 24V; LED Color:Orange; Operating Voltage:24V; Mounting Hole Dia:30.5mm; Forward Current If:18mA; Luminous Intensity:-; IP / NEMA Rating:IP66, IP67, IP69, IP69K, IK03, NEMA 4X, NEMA 13 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pilot Light, Orange, 30.5Mm, 24V; Led Color Schneider Electric - 74AH3568 - Newark, An Avnet Company
Chicago, IL, United States
Pilot Light, Orange, 30.5Mm, 24V; Led Color Schneider Electric
74AH3568
Pilot Light, Orange, 30.5Mm, 24V; Led Color Schneider Electric 74AH3568
PILOT LIGHT, ORANGE, 30.5MM, 24V; LED Color:Orange; Operating Voltage:24V; Mounting Hole Dia:30.5mm; Forward Current If:18mA; Luminous Intensity:-; IP / NEMA Rating:IP66, IP67, IP69, IP69K, IK03, NEMA 4X, NEMA 13 RoHS Compliant: Yes

PILOT LIGHT, ORANGE, 30.5MM, 24V; LED Color:Orange; Operating Voltage:24V; Mounting Hole Dia:30.5mm; Forward Current If:18mA; Luminous Intensity:-; IP / NEMA Rating:IP66, IP67, IP69, IP69K, IK03, NEMA 4X, NEMA 13 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 74AH3568
Product Name Pilot Light, Orange, 30.5Mm, 24V; Led Color Schneider Electric
LED Type Orange; Orange
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736317 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 1.9 x 1.2 x 1.2mm
LED Type Infrared
Peak Wavelength 775 nm (7750 Å)
View Details
Replacement Lamps 1835 & 1819 -  - Data Display Products
Specs
LED Type Red; Yellow; Green; Blue; White; Amber, Clear, Water Clear
Forward Voltage 260 volts
Lens Type Domed Lens
View Details
E4A Red LED Module - MD-HK-A4-R - ECO Light LED
Specs
LED Type Red
Optical Power Output 480 milliwatts
View Details