Schneider Electric Pilot Light, White, 30.5Mm, 24V; Led Color Schneider Electric XB5FVB1

Description
PILOT LIGHT, WHITE, 30.5MM, 24V; LED Color:White; Operating Voltage:24V; Mounting Hole Dia:30.5mm; Forward Current If:18mA; Luminous Intensity:-; IP / NEMA Rating:IP66, IP67, IP69, IP69K, IK03, NEMA 4X, NEMA 13 RoHS Compliant: Yes
Description
PILOT LIGHT, WHITE, 30.5MM, 24V; LED Color:White; Operating Voltage:24V; Mounting Hole Dia:30.5mm; Forward Current If:18mA; Luminous Intensity:-; IP / NEMA Rating:IP66, IP67, IP69, IP69K, IK03, NEMA 4X, NEMA 13 RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Pilot Light, White, 30.5Mm, 24V; Led Color Schneider Electric - 74AH3565 - Newark, An Avnet Company
Chicago, IL, United States
Pilot Light, White, 30.5Mm, 24V; Led Color Schneider Electric
74AH3565
Pilot Light, White, 30.5Mm, 24V; Led Color Schneider Electric 74AH3565
PILOT LIGHT, WHITE, 30.5MM, 24V; LED Color:White; Operating Voltage:24V; Mounting Hole Dia:30.5mm; Forward Current If:18mA; Luminous Intensity:-; IP / NEMA Rating:IP66, IP67, IP69, IP69K, IK03, NEMA 4X, NEMA 13 RoHS Compliant: Yes

PILOT LIGHT, WHITE, 30.5MM, 24V; LED Color:White; Operating Voltage:24V; Mounting Hole Dia:30.5mm; Forward Current If:18mA; Luminous Intensity:-; IP / NEMA Rating:IP66, IP67, IP69, IP69K, IK03, NEMA 4X, NEMA 13 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 74AH3565
Product Name Pilot Light, White, 30.5Mm, 24V; Led Color Schneider Electric
LED Type White; White
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2043934 - RS Components, Ltd.
RS Components, Ltd.
Specs
Array Array
Number of Array Elements 1
View Details
Visible Emitter - MTE325H33-UV - Marktech Optoelectronics
Marktech Optoelectronics
Specs
LED Package: SMD
LED Type Ultraviolet
Peak Wavelength 325 nm (3250 Å)
View Details
Oval LED lamps - SLI-430DU - ROHM Semiconductor GmbH
ROHM Semiconductor GmbH
Specs
LED Package: Circleφ4
LED Type Orange
Peak Wavelength 605 nm (6050 Å)
View Details
2 suppliers