Schneider Electric Key Switches XB5FG41

Description
Schneider Electric XB5FG41 Key Switch
Request a Quote Datasheet
Description
Schneider Electric XB5FG41 Key Switch
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Key Switches - 1853564 - RS Components, Ltd.
Corby, Northants, United Kingdom
Key Switches
1853564
Key Switches 1853564
Schneider Electric XB5FG41 Key Switch

Schneider Electric XB5FG41 Key Switch

Supplier's Site
Keylock Switches - 4008-XB5FG41-ND - DigiKey
Thief River Falls, MN, United States
Keylock Switches
4008-XB5FG41-ND
Keylock Switches 4008-XB5FG41-ND
SWITCH KEYLOCK 2POS SPST 6A 120V

SWITCH KEYLOCK 2POS SPST 6A 120V

Buy Now Datasheet
Key Operated Switch, Spst-No, 6A, 120Vac; Switch Operation Schneider Electric - 74AH3540 - Newark, An Avnet Company
Chicago, IL, United States
Key Operated Switch, Spst-No, 6A, 120Vac; Switch Operation Schneider Electric
74AH3540
Key Operated Switch, Spst-No, 6A, 120Vac; Switch Operation Schneider Electric 74AH3540
KEY OPERATED SWITCH, SPST-NO, 6A, 120VAC; Switch Operation:-; Contact Configuration:SPST-N O; Product Range:Harmony XB5 Series; No. of Switch Positions:2 Position; Switch Terminals:Screw Clamp; Contact Current Max:6A RoHS Compliant: Yes

KEY OPERATED SWITCH, SPST-NO, 6A, 120VAC; Switch Operation:-; Contact Configuration:SPST-NO; Product Range:Harmony XB5 Series; No. of Switch Positions:2 Position; Switch Terminals:Screw Clamp; Contact Current Max:6A RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Rotary Switches Rotary Switches Rotary Switches
Product Number 1853564 4008-XB5FG41-ND 74AH3540
Product Name Key Switches Keylock Switches Key Operated Switch, Spst-No, 6A, 120Vac; Switch Operation Schneider Electric
Actuator Type Keylock Keylock
Angle of Throw 90 degrees 90 degrees
Positions per Pole 2 2 Position
Terminal Type Screw Terminals; Screw
Screw
Screw Terminals
Unlock Full Specs
to access all available technical data

Similar Products

Selector Switches - 450-35-214-090-R-ND - DigiKey
Specs
Current Rating 200.0 amps
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Key Switches - 2821234 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Type Keylock
Number of Poles 2 poles
Positions per Pole 2
View Details
H program - HWS - Step selector switch - HWSE6-BL-SW -  - Schmersal Inc.
Specs
Mechanical Life 1000000 cycles
Operating Torque 566 In-oz (400 N-cm)
Text for Number of Positions per Pole 6
View Details