SWITCH SELECT 3POS DPST 6A 120V
ROTARY SWITCH, 3 POS, 6A, 120V, 45DEG; No. of Switch Positions:3 Position; No. of Poles:2 Pole; Angle of Throw:45°; Contact Current AC Max:6A; Contact Voltage AC Max:120V; Product Range:Harmony XB5 Series; Contact Voltage DC Max:125VRoHS Compliant: Yes
| RS Components, Ltd. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Rotary Switches | Rotary Switches | Rotary Switches |
| Product Number | 1853578 | 4008-XB5FD53-ND | 74AH3536 |
| Product Name | Selector Switches | Selector Switches | Rotary Switch, 3 Pos, 6A, 120V, 45Deg; No. Of Switch Positions Schneider Electric |
| Angle of Throw | 45 degrees | 45 degrees | |
| Positions per Pole | 3 | 3 Position | |
| Terminal Type | Screw Terminals; Screw | Screw Terminals | |
| Features | DustProof; Weather resistant or waterproof | Has CSA Certification; Is UL listed | |
| Current Rating | 6.0 amps | 6.0 amps |