TE Connectivity Coded Rotary Switches DRD10E04

Description
Coded Rotary Switches ROTARY DIP SWITCH FLUSH
Datasheet
Description
Coded Rotary Switches ROTARY DIP SWITCH FLUSH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Coded Rotary Switches
DRD10E04
Coded Rotary Switches DRD10E04
Coded Rotary Switches ROTARY DIP SWITCH FLUSH

Coded Rotary Switches ROTARY DIP SWITCH FLUSH

Buy Now Datasheet
Switch, Rotary, 20V; No. Of Switch Positions Alcoswitch Te Connectivity - 69K7028 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Rotary, 20V; No. Of Switch Positions Alcoswitch Te Connectivity
69K7028
Switch, Rotary, 20V; No. Of Switch Positions Alcoswitch Te Connectivity 69K7028
SWITCH, ROTARY, 20V; No. of Switch Positions:10 Position; No. of Poles:-; Angle of Throw:-; Contact Current AC Max:-; Contact Voltage AC Max:20V; Product Range:DRD Series; Illumination:Non Illuminated; Contact Current DC Max:- RoHS Compliant: Yes

SWITCH, ROTARY, 20V; No. of Switch Positions:10 Position; No. of Poles:-; Angle of Throw:-; Contact Current AC Max:-; Contact Voltage AC Max:20V; Product Range:DRD Series; Illumination:Non Illuminated; Contact Current DC Max:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Rotary Switches Rotary Switches
Product Number DRD10E04 69K7028
Product Name Coded Rotary Switches Switch, Rotary, 20V; No. Of Switch Positions Alcoswitch Te Connectivity
AC Voltage Rating 20 volts
Unlock Full Specs
to access all available technical data

Similar Products

H program - HWS - HWT Selector switch - HWS21-BL-SW -  - Schmersal Inc.
Specs
Mechanical Life 300000 cycles
Operating Torque 566 In-oz (400 N-cm)
Text for Number of Positions per Pole 2
View Details
Rotary Switches - 2242255 - RS Components, Ltd.
RS Components, Ltd.
Specs
Positions per Pole 3
View Details
Selector Switches - 0033.1118-ND - DigiKey
Specs
Current Rating 10.0 amps
Mechanical Life 300 cycles
Terminal Type Solder Terminals
View Details
Selector Switch Operator, Key Lever, 3 Pos., Maintained (Left/Right), 30mm - 70156675 - Allied Electronics, Inc.
Specs
Actuator Type Keylock
Current Rating 10.0 amps
AC Voltage Rating 415 volts
View Details
2 suppliers