Schneider Electric Pilot Light, 22Mm, Blue, 240Vac; Led Color Schneider Electric XB5EVM6

Description
PILOT LIGHT, 22MM, BLUE, 240VAC; LED Color:Blue; Operating Voltage:240VAC; Mounting Hole Dia:22mm; Forward Current If:-; Luminous Intensity:-; IP / NEMA Rating:IP66, IK05, NEMA 4X, NEMA 13; Product Range:Harmony XB5 Series RoHS Compliant: Yes
Description
PILOT LIGHT, 22MM, BLUE, 240VAC; LED Color:Blue; Operating Voltage:240VAC; Mounting Hole Dia:22mm; Forward Current If:-; Luminous Intensity:-; IP / NEMA Rating:IP66, IK05, NEMA 4X, NEMA 13; Product Range:Harmony XB5 Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Pilot Light, 22Mm, Blue, 240Vac; Led Color Schneider Electric - 94Y5373 - Newark, An Avnet Company
Chicago, IL, United States
Pilot Light, 22Mm, Blue, 240Vac; Led Color Schneider Electric
94Y5373
Pilot Light, 22Mm, Blue, 240Vac; Led Color Schneider Electric 94Y5373
PILOT LIGHT, 22MM, BLUE, 240VAC; LED Color:Blue; Operating Voltage:240VAC; Mounting Hole Dia:22mm; Forward Current If:-; Luminous Intensity:-; IP / NEMA Rating:IP66, IK05, NEMA 4X, NEMA 13; Product Range:Harmony XB5 Series RoHS Compliant: Yes

PILOT LIGHT, 22MM, BLUE, 240VAC; LED Color:Blue; Operating Voltage:240VAC; Mounting Hole Dia:22mm; Forward Current If:-; Luminous Intensity:-; IP / NEMA Rating:IP66, IK05, NEMA 4X, NEMA 13; Product Range:Harmony XB5 Series RoHS Compliant: Yes

Supplier's Site
Pilot Light, 22Mm, Blue, 240Vac; Led Colour Schneider Electric - 66AH7682 - Newark, An Avnet Company
Chicago, IL, United States
Pilot Light, 22Mm, Blue, 240Vac; Led Colour Schneider Electric
66AH7682
Pilot Light, 22Mm, Blue, 240Vac; Led Colour Schneider Electric 66AH7682
PILOT LIGHT, 22MM, BLUE, 240VAC; LED Colour:Blue; Operating Voltage:240VAC; Mounting Hole Dia:22mm; Forward Current If:-; Luminous Intensity:-; IP / NEMA Rating:IP66, IK05, NEMA 4X, NEMA 13; Product Range:Harmony XB5 Series; SVHC:No RoHS Compliant: Yes

PILOT LIGHT, 22MM, BLUE, 240VAC; LED Colour:Blue; Operating Voltage:240VAC; Mounting Hole Dia:22mm; Forward Current If:-; Luminous Intensity:-; IP / NEMA Rating:IP66, IK05, NEMA 4X, NEMA 13; Product Range:Harmony XB5 Series; SVHC:No RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 94Y5373 66AH7682
Product Name Pilot Light, 22Mm, Blue, 240Vac; Led Color Schneider Electric Pilot Light, 22Mm, Blue, 240Vac; Led Colour Schneider Electric
LED Type Blue; Blue Blue
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736320P - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 740 nm (7400 Å)
Number of Array Elements 1
View Details
Specs
LED Package: T-1 3/4
LED Type Green
Viewing Angle 30 degrees
View Details
Micropac Industries, Inc.
Specs
LED Package: .300" Microlight
LED Type Yellow
Peak Wavelength 585 nm (5850 Å)
View Details