Schneider Electric Pilot Light, 22Mm, Orange, 240Vac; Led Color Schneider Electric XB5EVM5

Description
PILOT LIGHT, 22MM, ORANGE, 240VAC; LED Color:Orange; Operating Voltage:240VAC; Mounting Hole Dia:22mm; Forward Current If:-; Luminous Intensity:-; IP / NEMA Rating:IP66, IK05, NEMA 4X, NEMA 13; Product Range:Harmony XB5 Series RoHS Compliant: Yes
Datasheet
Description
PILOT LIGHT, 22MM, ORANGE, 240VAC; LED Color:Orange; Operating Voltage:240VAC; Mounting Hole Dia:22mm; Forward Current If:-; Luminous Intensity:-; IP / NEMA Rating:IP66, IK05, NEMA 4X, NEMA 13; Product Range:Harmony XB5 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pilot Light, 22Mm, Orange, 240Vac; Led Color Schneider Electric - 94Y5372 - Newark, An Avnet Company
Chicago, IL, United States
Pilot Light, 22Mm, Orange, 240Vac; Led Color Schneider Electric
94Y5372
Pilot Light, 22Mm, Orange, 240Vac; Led Color Schneider Electric 94Y5372
PILOT LIGHT, 22MM, ORANGE, 240VAC; LED Color:Orange; Operating Voltage:240VAC; Mounting Hole Dia:22mm; Forward Current If:-; Luminous Intensity:-; IP / NEMA Rating:IP66, IK05, NEMA 4X, NEMA 13; Product Range:Harmony XB5 Series RoHS Compliant: Yes

PILOT LIGHT, 22MM, ORANGE, 240VAC; LED Color:Orange; Operating Voltage:240VAC; Mounting Hole Dia:22mm; Forward Current If:-; Luminous Intensity:-; IP / NEMA Rating:IP66, IK05, NEMA 4X, NEMA 13; Product Range:Harmony XB5 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 94Y5372
Product Name Pilot Light, 22Mm, Orange, 240Vac; Led Color Schneider Electric
LED Type Orange; Orange
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736298P - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 855 nm (8550 Å)
Optical Power Output 27 milliwatts
View Details
Optoelectronics - LED Indication - Discrete - 1241651-SLR-56DU3F - Win Source Electronics
Specs
LED Type Orange; Orange
Peak Wavelength 605 nm (6050 Å)
Viewing Angle 40 degrees
View Details
3 suppliers
LED Indication - Discrete - 1497-XLMYK34D-ND - DigiKey
Specs
LED Package: Radial
LED Type Yellow
Peak Wavelength 590 nm (5900 Å)
View Details