Schneider Electric Pilot Light, 22Mm, Red, 120Vac; Led Color Schneider Electric XB5EVG4

Description
PILOT LIGHT, 22MM, RED, 120VAC; LED Color:Red; Operating Voltage:120VAC; Mounting Hole Dia:22mm; Forward Current If:-; Luminous Intensity:-; IP / NEMA Rating:IP66, IK05, NEMA 4X, NEMA 13; Product Range:Harmony XB5 Series RoHS Compliant: Yes
Datasheet
Description
PILOT LIGHT, 22MM, RED, 120VAC; LED Color:Red; Operating Voltage:120VAC; Mounting Hole Dia:22mm; Forward Current If:-; Luminous Intensity:-; IP / NEMA Rating:IP66, IK05, NEMA 4X, NEMA 13; Product Range:Harmony XB5 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pilot Light, 22Mm, Red, 120Vac; Led Color Schneider Electric - 94Y5365 - Newark, An Avnet Company
Chicago, IL, United States
Pilot Light, 22Mm, Red, 120Vac; Led Color Schneider Electric
94Y5365
Pilot Light, 22Mm, Red, 120Vac; Led Color Schneider Electric 94Y5365
PILOT LIGHT, 22MM, RED, 120VAC; LED Color:Red; Operating Voltage:120VAC; Mounting Hole Dia:22mm; Forward Current If:-; Luminous Intensity:-; IP / NEMA Rating:IP66, IK05, NEMA 4X, NEMA 13; Product Range:Harmony XB5 Series RoHS Compliant: Yes

PILOT LIGHT, 22MM, RED, 120VAC; LED Color:Red; Operating Voltage:120VAC; Mounting Hole Dia:22mm; Forward Current If:-; Luminous Intensity:-; IP / NEMA Rating:IP66, IK05, NEMA 4X, NEMA 13; Product Range:Harmony XB5 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 94Y5365
Product Name Pilot Light, 22Mm, Red, 120Vac; Led Color Schneider Electric
LED Type Red; Red
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1918848 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Red; Super red
Optical Power Output 24 milliwatts
Array Array
View Details
LED Indication - Discrete - 846-SLR-342MCT32TB-ND - DigiKey
Specs
LED Package: Radial
LED Type Green
Peak Wavelength 572 nm (5720 Å)
View Details
2 suppliers