Schneider Electric Pilot Light, 22Mm, Green, 120Vac; Led Color Schneider Electric XB5EVG3

Description
PILOT LIGHT, 22MM, GREEN, 120VAC; LED Color:Green; Operating Voltage:120VAC; Mounting Hole Dia:22mm; Forward Current If:-; Luminous Intensity:-; IP / NEMA Rating:IP66, IK05, NEMA 4X, NEMA 13; Product Range:Harmony XB5 Series RoHS Compliant: Yes
Datasheet
Description
PILOT LIGHT, 22MM, GREEN, 120VAC; LED Color:Green; Operating Voltage:120VAC; Mounting Hole Dia:22mm; Forward Current If:-; Luminous Intensity:-; IP / NEMA Rating:IP66, IK05, NEMA 4X, NEMA 13; Product Range:Harmony XB5 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pilot Light, 22Mm, Green, 120Vac; Led Color Schneider Electric - 94Y5364 - Newark, An Avnet Company
Chicago, IL, United States
Pilot Light, 22Mm, Green, 120Vac; Led Color Schneider Electric
94Y5364
Pilot Light, 22Mm, Green, 120Vac; Led Color Schneider Electric 94Y5364
PILOT LIGHT, 22MM, GREEN, 120VAC; LED Color:Green; Operating Voltage:120VAC; Mounting Hole Dia:22mm; Forward Current If:-; Luminous Intensity:-; IP / NEMA Rating:IP66, IK05, NEMA 4X, NEMA 13; Product Range:Harmony XB5 Series RoHS Compliant: Yes

PILOT LIGHT, 22MM, GREEN, 120VAC; LED Color:Green; Operating Voltage:120VAC; Mounting Hole Dia:22mm; Forward Current If:-; Luminous Intensity:-; IP / NEMA Rating:IP66, IK05, NEMA 4X, NEMA 13; Product Range:Harmony XB5 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 94Y5364
Product Name Pilot Light, 22Mm, Green, 120Vac; Led Color Schneider Electric
LED Type Green; Green
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1918831 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; Neutral white
Array Array
Number of Array Elements 1
View Details
Multichip LED - MT101NP-UG - Marktech Optoelectronics
Marktech Optoelectronics
Specs
LED Package: Ceramic 5mm
LED Type Green
Peak Wavelength 565 nm (5650 Å)
View Details
Circular LED lamp - SLR-332MG - ROHM Semiconductor GmbH
ROHM Semiconductor GmbH
Specs
LED Package: Circleφ3
LED Type Yellow; Green
Peak Wavelength 563 nm (5630 Å)
View Details
2 suppliers