Schneider Electric Pilot Light, 22Mm, White, 120Vac; Led Color Schneider Electric XB5EVG1

Description
PILOT LIGHT, 22MM, WHITE, 120VAC; LED Color:White; Operating Voltage:120VAC; Mounting Hole Dia:22mm; Forward Current If:-; Luminous Intensity:-; IP / NEMA Rating:IP66, IK05, NEMA 4X, NEMA 13; Product Range:Harmony XB5 Series RoHS Compliant: Yes
Datasheet
Description
PILOT LIGHT, 22MM, WHITE, 120VAC; LED Color:White; Operating Voltage:120VAC; Mounting Hole Dia:22mm; Forward Current If:-; Luminous Intensity:-; IP / NEMA Rating:IP66, IK05, NEMA 4X, NEMA 13; Product Range:Harmony XB5 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pilot Light, 22Mm, White, 120Vac; Led Color Schneider Electric - 94Y5363 - Newark, An Avnet Company
Chicago, IL, United States
Pilot Light, 22Mm, White, 120Vac; Led Color Schneider Electric
94Y5363
Pilot Light, 22Mm, White, 120Vac; Led Color Schneider Electric 94Y5363
PILOT LIGHT, 22MM, WHITE, 120VAC; LED Color:White; Operating Voltage:120VAC; Mounting Hole Dia:22mm; Forward Current If:-; Luminous Intensity:-; IP / NEMA Rating:IP66, IK05, NEMA 4X, NEMA 13; Product Range:Harmony XB5 Series RoHS Compliant: Yes

PILOT LIGHT, 22MM, WHITE, 120VAC; LED Color:White; Operating Voltage:120VAC; Mounting Hole Dia:22mm; Forward Current If:-; Luminous Intensity:-; IP / NEMA Rating:IP66, IK05, NEMA 4X, NEMA 13; Product Range:Harmony XB5 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 94Y5363
Product Name Pilot Light, 22Mm, White, 120Vac; Led Color Schneider Electric
LED Type White; White
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 2269534 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Optical Power Output 635 milliwatts
View Details
Dual Emitter - DLED-660/905-LLS-2 - OSI Optoelectronics
Specs
LED Package: 64/Leadless Ceramic
LED Type Infrared; Red
Peak Wavelength 660 to 905 nm (6600 to 9050 Å)
View Details
LEDs - 9199792 - RS Components, Ltd.
Specs
LED Type White; Clear
Viewing Angle 15 degrees
Luminous Intensity 64600 milliCandela
View Details
2 suppliers