Schneider Electric Pilot Light, 22Mm, Orange, 24Vdc; Led Color Schneider Electric XB5EVB5

Description
PILOT LIGHT, 22MM, ORANGE, 24VDC; LED Color:Orange; Operating Voltage:24VDC; Mounting Hole Dia:22mm; Forward Current If:-; Luminous Intensity:-; IP / NEMA Rating:IP66, IK05, NEMA 4X, NEMA 13; Product Range:Harmony XB5 Series RoHS Compliant: Yes
Datasheet
Description
PILOT LIGHT, 22MM, ORANGE, 24VDC; LED Color:Orange; Operating Voltage:24VDC; Mounting Hole Dia:22mm; Forward Current If:-; Luminous Intensity:-; IP / NEMA Rating:IP66, IK05, NEMA 4X, NEMA 13; Product Range:Harmony XB5 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pilot Light, 22Mm, Orange, 24Vdc; Led Color Schneider Electric - 94Y5361 - Newark, An Avnet Company
Chicago, IL, United States
Pilot Light, 22Mm, Orange, 24Vdc; Led Color Schneider Electric
94Y5361
Pilot Light, 22Mm, Orange, 24Vdc; Led Color Schneider Electric 94Y5361
PILOT LIGHT, 22MM, ORANGE, 24VDC; LED Color:Orange; Operating Voltage:24VDC; Mounting Hole Dia:22mm; Forward Current If:-; Luminous Intensity:-; IP / NEMA Rating:IP66, IK05, NEMA 4X, NEMA 13; Product Range:Harmony XB5 Series RoHS Compliant: Yes

PILOT LIGHT, 22MM, ORANGE, 24VDC; LED Color:Orange; Operating Voltage:24VDC; Mounting Hole Dia:22mm; Forward Current If:-; Luminous Intensity:-; IP / NEMA Rating:IP66, IK05, NEMA 4X, NEMA 13; Product Range:Harmony XB5 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 94Y5361
Product Name Pilot Light, 22Mm, Orange, 24Vdc; Led Color Schneider Electric
LED Type Orange; Orange
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 2269531 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Optical Power Output 635 milliwatts
View Details
Specs
LED Type Green
Viewing Angle 60 degrees
Forward Current 0.1000 milliamps
View Details
Micropac Industries, Inc.
Specs
LED Package: .100" Microlight
LED Type Red
Peak Wavelength 635 nm (6350 Å)
View Details