Schneider Electric Pilot Light, 22Mm, Red, 24Vdc; Led Colour Schneider Electric XB5EVB4

Description
PILOT LIGHT, 22MM, RED, 24VDC; LED Colour:Red; Operating Voltage:24VDC; Mounting Hole Dia:22mm; Forward Current If:-; Luminous Intensity:-; IP / NEMA Rating:IP66, NEMA 4X, NEMA 13; Product Range:Harmony XB5 Series; SVHC:No SVHC RoHS Compliant: Yes
Datasheet
Description
PILOT LIGHT, 22MM, RED, 24VDC; LED Colour:Red; Operating Voltage:24VDC; Mounting Hole Dia:22mm; Forward Current If:-; Luminous Intensity:-; IP / NEMA Rating:IP66, NEMA 4X, NEMA 13; Product Range:Harmony XB5 Series; SVHC:No SVHC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pilot Light, 22Mm, Red, 24Vdc; Led Colour Schneider Electric - 66AH7672 - Newark, An Avnet Company
Chicago, IL, United States
Pilot Light, 22Mm, Red, 24Vdc; Led Colour Schneider Electric
66AH7672
Pilot Light, 22Mm, Red, 24Vdc; Led Colour Schneider Electric 66AH7672
PILOT LIGHT, 22MM, RED, 24VDC; LED Colour:Red; Operating Voltage:24VDC; Mounting Hole Dia:22mm; Forward Current If:-; Luminous Intensity:-; IP / NEMA Rating:IP66, NEMA 4X, NEMA 13; Product Range:Harmony XB5 Series; SVHC:No SVHC RoHS Compliant: Yes

PILOT LIGHT, 22MM, RED, 24VDC; LED Colour:Red; Operating Voltage:24VDC; Mounting Hole Dia:22mm; Forward Current If:-; Luminous Intensity:-; IP / NEMA Rating:IP66, NEMA 4X, NEMA 13; Product Range:Harmony XB5 Series; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site
Pilot Light, 22Mm, Red, 24Vdc; Led Color Schneider Electric - 94Y5360 - Newark, An Avnet Company
Chicago, IL, United States
Pilot Light, 22Mm, Red, 24Vdc; Led Color Schneider Electric
94Y5360
Pilot Light, 22Mm, Red, 24Vdc; Led Color Schneider Electric 94Y5360
PILOT LIGHT, 22MM, RED, 24VDC; LED Color:Red; Operating Voltage:24VDC; Mounting Hole Dia:22mm; Forward Current If:-; Luminous Intensity:-; IP / NEMA Rating:IP66, IK05, NEMA 4X, NEMA 13; Product Range:Harmony XB5 Series RoHS Compliant: Yes

PILOT LIGHT, 22MM, RED, 24VDC; LED Color:Red; Operating Voltage:24VDC; Mounting Hole Dia:22mm; Forward Current If:-; Luminous Intensity:-; IP / NEMA Rating:IP66, IK05, NEMA 4X, NEMA 13; Product Range:Harmony XB5 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 66AH7672 94Y5360
Product Name Pilot Light, 22Mm, Red, 24Vdc; Led Colour Schneider Electric Pilot Light, 22Mm, Red, 24Vdc; Led Color Schneider Electric
LED Type Red Red; Red
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1918835 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; White
Array Array
Number of Array Elements 1
View Details
Dual Emitter - DLED-660/905-CSL-2 - OSI Optoelectronics
Specs
LED Package: 64/Leadless Ceramic
LED Type Infrared; Red
Peak Wavelength 660 to 905 nm (6600 to 9050 Å)
View Details