Schneider Electric Mono Function Timer, 3-60S, Panel; Product Range Schneider Electric XB5DTB23

Description
MONO FUNCTION TIMER, 3-60S, PANEL; Product Range:Harmony XB5 Series; Timer Functions:Delay on Energisation; No. of Timing Ranges:-; Time Min:3s; Time Max:60s; Timer Output:-; Supply Voltage Max:24VDC; Current Rating Nom:- RoHS Compliant: Yes
Datasheet
Description
MONO FUNCTION TIMER, 3-60S, PANEL; Product Range:Harmony XB5 Series; Timer Functions:Delay on Energisation; No. of Timing Ranges:-; Time Min:3s; Time Max:60s; Timer Output:-; Supply Voltage Max:24VDC; Current Rating Nom:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mono Function Timer, 3-60S, Panel; Product Range Schneider Electric - 49AC2985 - Newark, An Avnet Company
Chicago, IL, United States
Mono Function Timer, 3-60S, Panel; Product Range Schneider Electric
49AC2985
Mono Function Timer, 3-60S, Panel; Product Range Schneider Electric 49AC2985
MONO FUNCTION TIMER, 3-60S, PANEL; Product Range:Harmony XB5 Series; Timer Functions:Delay on Energisation; No. of Timing Ranges:-; Time Min:3s; Time Max:60s; Timer Output:-; Supply Voltage Max:24VDC; Current Rating Nom:- RoHS Compliant: Yes

MONO FUNCTION TIMER, 3-60S, PANEL; Product Range:Harmony XB5 Series; Timer Functions:Delay on Energisation; No. of Timing Ranges:-; Time Min:3s; Time Max:60s; Timer Output:-; Supply Voltage Max:24VDC; Current Rating Nom:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Digital Timers
Product Number 49AC2985
Product Name Mono Function Timer, 3-60S, Panel; Product Range Schneider Electric
Instrument Type Timer
Unlock Full Specs
to access all available technical data

Similar Products

Preset Timer Counter Tachometer - TC-Pro482CRD - Fargo Controls, Inc.
Specs
Features Audible or Visual Alarms
Operating Temperature 14 to 131 F (-10 to 55 C)
Instrument Type Counter; Timer; Counter / Timer Combination
View Details
Universal Digital Multi-Timer - AMT8-D2 - Altech Corp.
Specs
Operating Temperature -4 to 149 F (-20 to 65 C)
Instrument Type Timer
Technology Electronic
View Details
Relay, Timer, Spdt, 0.05S-10Days, 240V; Product Range Finder - 08X7292 - Newark, An Avnet Company
Specs
Instrument Type Timer
Technology Electronic
Functions Delay Off Timer
View Details
Clocks - 7064773 - RS Components, Ltd.
RS Components, Ltd.
Specs
Instrument Type Timer
Technology Electronic
Power Supply DC/Battery
View Details