MONO FUNCTION TIMER, 0.5-10S, PANEL; Product Range:Harmony XB5 Series; Timer Functions:Delay on Energisation; No. of Timing Ranges:-; Time Min:0.5s; Time Max:10s; Timer Output:-; Supply Voltage Max:24VDC; Current Rating Nom:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Digital Timers |
| Product Number | 49AC2984 |
| Product Name | Mono Function Timer, 0.5-10S, Panel; Product Range Schneider Electric |
| Instrument Type | Timer |