Controllers, hour meters, buzzers and fuse-holders with plastic collar à 22 mm
Supply Voltage = 12 - 24 V ac/dc
Count Mode = Hours
Display Type = Mechanical
Input Type = Voltage
Connection Type = Push On
Reset Method = No Reset
Number of Digits = 5
Mounting Type = Panel Mount
Weight = 45g
Maximum Operating Temperature = +70°C
RS Components, Ltd. | |
---|---|
Product Category | Elapsed Time Indicators (ETIs) |
Product Number | 6096388 |