Schneider Electric Pilot Light, 22Mm, Blue, 240Vac; Led Color Schneider Electric XB5AVM6

Description
PILOT LIGHT, 22MM, BLUE, 240VAC; LED Color:Blue; Operating Voltage:240VAC; Mounting Hole Dia:22mm; Forward Current If:-; Luminous Intensity:-; IP / NEMA Rating:IP66, NEMA 4X, NEMA 13; Product Range:Harmony XB5 Series RoHS Compliant: Yes
Datasheet
Description
PILOT LIGHT, 22MM, BLUE, 240VAC; LED Color:Blue; Operating Voltage:240VAC; Mounting Hole Dia:22mm; Forward Current If:-; Luminous Intensity:-; IP / NEMA Rating:IP66, NEMA 4X, NEMA 13; Product Range:Harmony XB5 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pilot Light, 22Mm, Blue, 240Vac; Led Color Schneider Electric - 17AC7590 - Newark, An Avnet Company
Chicago, IL, United States
Pilot Light, 22Mm, Blue, 240Vac; Led Color Schneider Electric
17AC7590
Pilot Light, 22Mm, Blue, 240Vac; Led Color Schneider Electric 17AC7590
PILOT LIGHT, 22MM, BLUE, 240VAC; LED Color:Blue; Operating Voltage:240VAC; Mounting Hole Dia:22mm; Forward Current If:-; Luminous Intensity:-; IP / NEMA Rating:IP66, NEMA 4X, NEMA 13; Product Range:Harmony XB5 Series RoHS Compliant: Yes

PILOT LIGHT, 22MM, BLUE, 240VAC; LED Color:Blue; Operating Voltage:240VAC; Mounting Hole Dia:22mm; Forward Current If:-; Luminous Intensity:-; IP / NEMA Rating:IP66, NEMA 4X, NEMA 13; Product Range:Harmony XB5 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 17AC7590
Product Name Pilot Light, 22Mm, Blue, 240Vac; Led Color Schneider Electric
LED Type Blue; Blue
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269547 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 980 milliwatts
Array Array
Number of Array Elements 1
View Details
High Brightness LED - CP41B-AFS - Marktech Optoelectronics
Marktech Optoelectronics
Specs
LED Package: Round
LED Type Red
Peak Wavelength 589 nm (5890 Å)
View Details
High brightness chip LED with reflector - SML-Z14P4T - ROHM Semiconductor GmbH
Specs
LED Package: 2.8x3.5 (t=2.05)
LED Type Green
Peak Wavelength 561 nm (5610 Å)
View Details
2 suppliers