Schneider Electric Pilot Light, 22Mm, Green, 240Vac; Led Colour Schneider Electric XB5AVM3

Description
PILOT LIGHT, 22MM, GREEN, 240VAC; LED Colour:Green; Operating Voltage:240VAC; Mounting Hole Dia:22mm; Forward Current If:-; Luminous Intensity:-; IP / NEMA Rating:IP66, NEMA 4X, NEMA 13; Product Range:Harmony XB5 Series; SVHC:No SVHCRoHS Compliant: Yes
Datasheet
Description
PILOT LIGHT, 22MM, GREEN, 240VAC; LED Colour:Green; Operating Voltage:240VAC; Mounting Hole Dia:22mm; Forward Current If:-; Luminous Intensity:-; IP / NEMA Rating:IP66, NEMA 4X, NEMA 13; Product Range:Harmony XB5 Series; SVHC:No SVHCRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pilot Light, 22Mm, Green, 240Vac; Led Colour Schneider Electric - 66AH7649 - Newark, An Avnet Company
Chicago, IL, United States
Pilot Light, 22Mm, Green, 240Vac; Led Colour Schneider Electric
66AH7649
Pilot Light, 22Mm, Green, 240Vac; Led Colour Schneider Electric 66AH7649
PILOT LIGHT, 22MM, GREEN, 240VAC; LED Colour:Green; Operating Voltage:240VAC; Mounting Hole Dia:22mm; Forward Current If:-; Luminous Intensity:-; IP / NEMA Rating:IP66, NEMA 4X, NEMA 13; Product Range:Harmony XB5 Series; SVHC:No SVHCRoHS Compliant: Yes

PILOT LIGHT, 22MM, GREEN, 240VAC; LED Colour:Green; Operating Voltage:240VAC; Mounting Hole Dia:22mm; Forward Current If:-; Luminous Intensity:-; IP / NEMA Rating:IP66, NEMA 4X, NEMA 13; Product Range:Harmony XB5 Series; SVHC:No SVHCRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 66AH7649
Product Name Pilot Light, 22Mm, Green, 240Vac; Led Colour Schneider Electric
LED Type Green
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2103084 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; Ultra white
Array Array
Number of Array Elements 1
View Details
Chip LED with reflector - SML-011UT - ROHM Semiconductor GmbH
Specs
LED Package: 3x2 (t=1.3)
LED Type Red
Peak Wavelength 630 nm (6300 Å)
View Details
TO-46 Convex Lens Package Hermetic UV Light Emitting Diodes - F5U280 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Ultraviolet
Peak Wavelength 280 nm (2800 Å)
View Details