Schneider Electric Pilot Light, 22Mm, Red, 28V; Led Colour Schneider Electric XB5AVB4

Description
PILOT LIGHT, 22MM, RED, 28V; LED Colour:Red; Operating Voltage:24V; Mounting Hole Dia:22mm; Forward Current If:18mA; Luminous Intensity:-; IP / NEMA Rating:IP66, NEMA 4X, NEMA 13; Product Range:Harmony XB5 Series; SVHC:No SVHC RoHS Compliant: Yes
Datasheet
Description
PILOT LIGHT, 22MM, RED, 28V; LED Colour:Red; Operating Voltage:24V; Mounting Hole Dia:22mm; Forward Current If:18mA; Luminous Intensity:-; IP / NEMA Rating:IP66, NEMA 4X, NEMA 13; Product Range:Harmony XB5 Series; SVHC:No SVHC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pilot Light, 22Mm, Red, 28V; Led Colour Schneider Electric - 66AH7641 - Newark, An Avnet Company
Chicago, IL, United States
Pilot Light, 22Mm, Red, 28V; Led Colour Schneider Electric
66AH7641
Pilot Light, 22Mm, Red, 28V; Led Colour Schneider Electric 66AH7641
PILOT LIGHT, 22MM, RED, 28V; LED Colour:Red; Operating Voltage:24V; Mounting Hole Dia:22mm; Forward Current If:18mA; Luminous Intensity:-; IP / NEMA Rating:IP66, NEMA 4X, NEMA 13; Product Range:Harmony XB5 Series; SVHC:No SVHC RoHS Compliant: Yes

PILOT LIGHT, 22MM, RED, 28V; LED Colour:Red; Operating Voltage:24V; Mounting Hole Dia:22mm; Forward Current If:18mA; Luminous Intensity:-; IP / NEMA Rating:IP66, NEMA 4X, NEMA 13; Product Range:Harmony XB5 Series; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 66AH7641
Product Name Pilot Light, 22Mm, Red, 28V; Led Colour Schneider Electric
LED Type Red
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269555 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 980 milliwatts
Array Array
Number of Array Elements 1
View Details
Low Current Emission Type, Yellow Green Surface Mount Chip LED - CSL1901MW - ROHM Semiconductor GmbH
Specs
LED Package: 1.6x0.8 (t=0.55)
LED Type Yellow; Green
Peak Wavelength 570 nm (5700 Å)
View Details