LED PNL IND 30MM SRW TERMINAL
Schneider Electric XB5AVB3 Pilot Light
Industrial Panel Mount Indicators / Switch Indicators PILOT LIGHT LED 24V 22MM XB5
24 VAC/VDC AT 50/60 HZ GREEN LENS LED PILOT LIGHT ROUND LENS, SCREW CLAMP CONNECTOR, 30MM WIDE, VIBRATION RESISTANT, WATER RESISTANT. FREE 2 YEAR RADWELL WARRANTY
| DigiKey | RS Components, Ltd. | VAST STOCK CO., LIMITED | Radwell International | |
|---|---|---|---|---|
| Product Category | Pilot Lights and Indicator Lights | Pilot Lights and Indicator Lights | Pilot Lights and Indicator Lights | Pilot Lights and Indicator Lights |
| Product Number | 4008-XB5AVB3-ND | 6096243 | XB5AVB3 | 57697401 |
| Product Name | Panel Indicators, Pilot Lights | Pilot Lights | Industrial Panel Mount Indicators / Switch Indicators | Pilot Light |
| Lamp Type | LED Lamps | LED Lamps | LED Lamps | LED Lamps |
| Terminal Type | Screw Terminals | Screw Terminals; Screw | ||
| Voltage type AC | AC | AC | ||
| Voltage type DC | DC | DC |