Schneider Electric Panel Indicator, White, 24V, 22Mm; Led Color Schneider Electric XB5AVB1

Description
PANEL INDICATOR, WHITE, 24V, 22MM; LED Color:White; Operating Voltage:24V; Mounting Hole Dia:22mm; Forward Current If:18mA; Luminous Intensity:-; IP / NEMA Rating:IP66, IP67, NEMA 4X, NEMA 13; Product Range:Harmony XB5 Series RoHS Compliant: Yes
Description
PANEL INDICATOR, WHITE, 24V, 22MM; LED Color:White; Operating Voltage:24V; Mounting Hole Dia:22mm; Forward Current If:18mA; Luminous Intensity:-; IP / NEMA Rating:IP66, IP67, NEMA 4X, NEMA 13; Product Range:Harmony XB5 Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Panel Indicator, White, 24V, 22Mm; Led Color Schneider Electric - 80C6589 - Newark, An Avnet Company
Chicago, IL, United States
Panel Indicator, White, 24V, 22Mm; Led Color Schneider Electric
80C6589
Panel Indicator, White, 24V, 22Mm; Led Color Schneider Electric 80C6589
PANEL INDICATOR, WHITE, 24V, 22MM; LED Color:White; Operating Voltage:24V; Mounting Hole Dia:22mm; Forward Current If:18mA; Luminous Intensity:-; IP / NEMA Rating:IP66, IP67, NEMA 4X, NEMA 13; Product Range:Harmony XB5 Series RoHS Compliant: Yes

PANEL INDICATOR, WHITE, 24V, 22MM; LED Color:White; Operating Voltage:24V; Mounting Hole Dia:22mm; Forward Current If:18mA; Luminous Intensity:-; IP / NEMA Rating:IP66, IP67, NEMA 4X, NEMA 13; Product Range:Harmony XB5 Series RoHS Compliant: Yes

Supplier's Site
Panel Indicator, White, 24V, 22Mm; Led Colour Schneider Electric - 66AH7639 - Newark, An Avnet Company
Chicago, IL, United States
Panel Indicator, White, 24V, 22Mm; Led Colour Schneider Electric
66AH7639
Panel Indicator, White, 24V, 22Mm; Led Colour Schneider Electric 66AH7639
PANEL INDICATOR, WHITE, 24V, 22MM; LED Colour:White; Operating Voltage:24V; Mounting Hole Dia:22mm; IP / NEMA Rating:IP66, NEMA 4X, NEMA 13; Product Range:XB5 Series; SVHC:No SVHC (15-Jan-2018); Contact Voltage AC Nom:24V; RoHS Compliant: Yes

PANEL INDICATOR, WHITE, 24V, 22MM; LED Colour:White; Operating Voltage:24V; Mounting Hole Dia:22mm; IP / NEMA Rating:IP66, NEMA 4X, NEMA 13; Product Range:XB5 Series; SVHC:No SVHC (15-Jan-2018); Contact Voltage AC Nom:24V; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 80C6589 66AH7639
Product Name Panel Indicator, White, 24V, 22Mm; Led Color Schneider Electric Panel Indicator, White, 24V, 22Mm; Led Colour Schneider Electric
LED Type White; White White
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1225171 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 20 x 20 x 3.85mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
Infrared LED - IB5D1/2/3 - Isobaud, Inc.
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details