The XB5AJ21 is a complete selector switch in the Harmony XB5 range, designed for 2-position stay-put operation with one normally open contact. It has a round plastic bezel with a 22 mm mounting diameter and overall dimensions of 48 mm height, 30 mm width, and 70 mm depth. The switch uses screw clamp terminals for cable connections up to 1.5 mm² and is rated for 1.2 A at 600 V AC-15, 0.27 A at 250 V DC-13, and 0.1 A at 600 V DC-13. It meets IP69K and NEMA 4X/13 protection ratings, operates from -40 to 70 °C, and is certified to EN/IEC 60947-1, EN/IEC 60947-5-1, UL 508, and CSA C22.2 No 14. Electrical and mechanical durability are rated at 1,000,000 cycles. The device is rated Class II for electrical shock protection.
SELECTOR SWITCH 230VAC 2AMP XB5 +OPTIONS
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 80C6572 |
| Product Name | Selector Switch 230Vac 2Amp Xb5 +Options Schneider Electric |