SWITCH KEYLOCK 2POS SPST 6A 120V
Keylock Switches SELECTOR SWITCH 230VAC 2AMP XB5
22MM MOUNT HOLE, 2 POSITION, KEY OPERATED, SELECTOR SWITCH WITH CONTACT BLOCKS MAINTAINED (MA), SHOCK, VIBRATION AND WATER RESISTANT. FREE 2 YEAR RADWELL WARRANTY
| RS Components, Ltd. | DigiKey | VAST STOCK CO., LIMITED | Radwell International | |
|---|---|---|---|---|
| Product Category | Rotary Switches | Rotary Switches | Rotary Switches | Rotary Switches |
| Product Number | 6096085 | 4008-XB5AG41-ND | XB5AG41 | 57697240 |
| Product Name | Selector Switches | Keylock Switches | Keylock Switches | Selector Switch |
| Actuator Type | Keylock | Keylock | Keylock | |
| Angle of Throw | 90 degrees | 90 degrees | ||
| Positions per Pole | 2 | |||
| Terminal Type | Screw Terminals; Screw | Screw Terminals |