The SK series is a low security keylock with a 12mm diameter bushing for panel mounting and a behind-panel dimension of 27.0mm. It features silver contacts rated for 3A at 125V AC or 1A at 250V AC, a mechanical life of 30,000 cycles, and an electrical life of 10,000 cycles. The switch operates with a 90° angle of throw for two-position models and has a nominal operating torque of 0.026Nm. The housing, key, and tumbler barrel are zinc alloy with matte chrome plating; the base is phenolic resin. Terminal insulation is epoxy sealed, and the dielectric strength is 1,500V AC between contacts and case. Operating temperature ranges from -25°C to +70°C. UL recognition is available only when ordered with the /U or /CUL suffix.
Antistatic Process Sealed Keylocks
Keylock Switch 3 Position SPDT 3A (AC) 125VAC DC Panel Mount
KEYSWITCH, 12MM, 3 POS; Switch Operation:On-Off-On;
SWITCH, KEY OPERATED, SPDT, 3A, 125VAC; Product Range:SK Series; Contact Configuration:SPDT; Switch Operation:On-Off-On;
Switch,Keylock,Minia
Keylock Switches SPDT ON-OFF-ON
| NKK Switches | DigiKey | New Yorker Electronics Co., Inc. | Newark, An Avnet Company | Newark, An Avnet Company | Allied Electronics, Inc. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Rotary Switches | Rotary Switches | Rotary Switches | Rotary Switches | Rotary Switches | Rotary Switches | Rotary Switches |
| Product Number | SK13DAW01 | 360-1937-ND | 2300-SK13DAW01 | 97K4549 | 10X9237 | 70192071 | SK13DAW01 |
| Product Name | Low & Medium Security Keylock | Keylock Switches | Keylock Switches | Keyswitch, 12Mm, 3 Pos; Switch Operation Nkk Switches | Switch, Key Operated, Spdt, 3A, 125Vac; Product Range Nkk Switches | Switch,Keylock,Miniature,Low Security,On-Off-On;1,2,3 Key Removable Position | Keylock Switches |
| Actuator Type | Keylock | Keylock | Keylock | Keylock | Keylock | ||
| Current Rating | 3.0 amps | 3.0 amps | 3.0 amps | 3.0 amps | 1.0 amps | ||
| AC Voltage Rating | 125 volts | 125 volts | 125 volts | 250 volts | |||
| Positions per Pole | SPDT | 3 Position | |||||
| Terminal Type | Solder Lug | Solder Terminals | Solder Terminals |