The XB5AG41 is a selector switch designed for control applications with a rated operational current of 2 A at 230 V AC, featuring a round bezel, key switch operator with two 90° positions, and a Ronis 455 keylock. It has a mounting diameter of 22 mm, overall dimensions of 42 mm height, 30 mm width, and 96 mm depth, and uses screw clamp terminals supporting 0.22 to 1.5 mm² cables. The switch meets IP69, IP67, IP66, and NEMA 4X/13 protection ratings, operates from -40°C to 70°C, and is certified to EN/IEC 60947-1, EN/IEC 60947-5-1, UL 508, CSA C22.2 No. 14, and JIS C 4520. It offers electrical durability of 1,000,000 cycles at 2 A, 230 V AC and has a mechanical durability of 1,000,000 cycles.
SELECTOR SWITCH 230VAC 2AMP XB5 +OPTIONS
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 80C6570 |
| Product Name | Selector Switch 230Vac 2Amp Xb5 +Options Schneider Electric |